DeZURIK, Inc. Control Pinch Valves // Series 5200E Series 5200E

Description
The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E Valves are actuated by AUMA, Rotork or Limitorque electric operators as a standard - and include heaters, thermostats, position indicators and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal and 4-20mA output transmitter. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: Auma Rotork Limitorque Other Flanges: ANSI B16.5 Class 150 Elastomer information
Request a Quote
Description
The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E Valves are actuated by AUMA, Rotork or Limitorque electric operators as a standard - and include heaters, thermostats, position indicators and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal and 4-20mA output transmitter. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: Auma Rotork Limitorque Other Flanges: ANSI B16.5 Class 150 Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 5200E
Control Pinch Valves // Series 5200E
The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E Valves are actuated by AUMA, Rotork or Limitorque electric operators as a standard - and include heaters, thermostats, position indicators and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal and 4-20mA output transmitter. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: Auma Rotork Limitorque Other Flanges: ANSI B16.5 Class 150 Elastomer information

The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the valve, so the breakaway torque remains constant.

Red Valve Series 5200E Valves are actuated by AUMA, Rotork or Limitorque electric operators as a standard - and include heaters, thermostats, position indicators and indication lights. Other electric motor operators are available on specific requests. Declutch and override components are furnished as standard. Controls can be furnished as an integral part of the electric operator or as a separate unit for a remote station. Optional features include NEMA-7 explosion-proof construction, proportioning control from a 4- 20mA instrument signal and 4-20mA output transmitter.


Features

  • High cycle life, repeatable control
  • Sleeve is the only part in contact with the media
  • Eliminates need for expensive body materials
  • Versatile choice of sleeve trims
  • Able to meet exact flow requirements
  • External stroke adjustment
  • Bi-directional, drop-tight shut off

Materials Of Construction

  • Body:
    • Ductile iron
  • Actuators:
    • Auma
    • Rotork
    • Limitorque
    • Other
  • Flanges:
    • ANSI B16.5 Class 150
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 5200E
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products