DeZURIK, Inc. Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360°
Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360°
Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical...
Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to...
The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around...