DeZURIK, Inc. Datasheets for Flexible Expansion Joints

Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
Flexible Expansion Joints: Learn more

Product Name Notes
Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed...
Red Valve manufactures its full line of Redflex rubber products in a state-of-the-art facility located in North Carolina. Red Valve's expertise in rubber production, coupled with a dedication to providing...
Red Valve offers a complete line of Rectangular, Circular and Custom Redflex Ducting Expansion Joints. Our ducting joints are available in a variety of different elastomers to match your chemical...
Red Valve’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of...
Red Valve's Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of...
Redflex Expansion Joints are used to compensate for pipeline movement and vibration. The construction of a Redflex Expansion Joint is very much like a heavy-duty truck tire - layers of...
Redflex Rubber Fittings are strong, durable and flexible. They reduce noise and vibration from pumps, compressors and other equipment, and allow for minor misalignment where abrasion or corrosion will damage...