DeZURIK, Inc. Manual Pinch Valves // Series 70 Series 70

Description
Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile and can be used when the location of the valve is not exposed to attack from corrosives or other volatile material. The Series 70 is available in the same sizes and dimensions as the Series 75. Special face-to-face dimensions are available. Operation of the Series 70 is the same as the Series 75, utilizing double pinch bars to compress the flexible rubber sleeve from above and below, closing simultaneously on centerline when the handwheel is turned. Features Light-weight open frame construction Valve position instantly visible Can accommodate special face-to-face dimensions Materials Of Construction Frame: Fabricated carbon steel Flanges: ANSI Class 125/150 Metric Elastomer information
Request a Quote
Description
Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile and can be used when the location of the valve is not exposed to attack from corrosives or other volatile material. The Series 70 is available in the same sizes and dimensions as the Series 75. Special face-to-face dimensions are available. Operation of the Series 70 is the same as the Series 75, utilizing double pinch bars to compress the flexible rubber sleeve from above and below, closing simultaneously on centerline when the handwheel is turned. Features Light-weight open frame construction Valve position instantly visible Can accommodate special face-to-face dimensions Materials Of Construction Frame: Fabricated carbon steel Flanges: ANSI Class 125/150 Metric Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Sartell, MN, United States
Manual Pinch Valves // Series 70
Manual Pinch Valves // Series 70
Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile and can be used when the location of the valve is not exposed to attack from corrosives or other volatile material. The Series 70 is available in the same sizes and dimensions as the Series 75. Special face-to-face dimensions are available. Operation of the Series 70 is the same as the Series 75, utilizing double pinch bars to compress the flexible rubber sleeve from above and below, closing simultaneously on centerline when the handwheel is turned. Features Light-weight open frame construction Valve position instantly visible Can accommodate special face-to-face dimensions Materials Of Construction Frame: Fabricated carbon steel Flanges: ANSI Class 125/150 Metric Elastomer information

Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated and a strong fabricated steel body is used in its place. The Series 70 is less costly, lighter, versatile and can be used when the location of the valve is not exposed to attack from corrosives or other volatile material.

The Series 70 is available in the same sizes and dimensions as the Series 75. Special face-to-face dimensions are available.

Operation of the Series 70 is the same as the Series 75, utilizing double pinch bars to compress the flexible rubber sleeve from above and below, closing simultaneously on centerline when the handwheel is turned.


Features

  • Light-weight open frame construction
  • Valve position instantly visible
  • Can accommodate special face-to-face dimensions

Materials Of Construction

  • Frame:
    • Fabricated carbon steel
  • Flanges:
    • ANSI Class 125/150
    • Metric
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Manual Pinch Valves // Series 70
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Directional Cast Stainless Steel Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details
Jet Flow Gates -  - DeZURIK, Inc.
DeZURIK, Inc.
Specs
Valve Type Gate
View Details
APCO Swing Check Valves (CVS-250) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details