DeZURIK, Inc. Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| DeZURIK Compak Cylinder Actuators are a versatile rack and pinion design actuator. They are available in Double Acting or Spring Return models. The compact, modular design allows the actuator to... | |
| DeZURIK G-Series Manual Gear Actuators are available in cast iron construction for use on eccentric plug valves (PEC), full port eccentric plug valves (PEF), AWWA butterfly valves (BAW), High Performance... | |
| DeZURIK Knife Gate Valves are available with a wide choice of actuators including handwheel, chainwheel, bevel gear, pneumatic cylinder, hydraulic cylinder or electric motor actuators. DeZURIK Knife Gate Valve Cylinder... | |
| DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual... | |
| DeZURIK Rotary Diaphragm Actuators are designed specifically for smooth, efficient, and accurate throttling control. DeZURIK diaphragm actuators are used on quarter-turn valves including BHP High Performance Butterfly Valves, VPB V-Port... | |
| Hilton Valves are available with a wide variety of manual, pneumatic, hydraulic, spring return or electric motor actuators. Hilton creates unique design concepts that match the specific application requirements. By... | |
| LA-Series Actuators are designed for use on large 30–72″ (750–1800mm) DeZURIK AWWA Butterfly Valves. The LA-Series Actuator meets the requirements of AWWA C504 standards. The link-arm mechanism allows the LA-Series... | |
| PowerRac actuators are not your typical rack and pinion actuator! Nominal play in the gears combined with a rigid coupling between the valve shaft and positioner drive allows thrust from... |