DeZURIK, Inc. Control Pinch Valves // Series 5200 Series 5200

Description
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has no packing to maintain or seats to wear and the need for expensive body alloys is eliminated. The standard Series 5200 Control Pinch Valve is designed with a stroke adjustment located inside the valve yoke. The stroke adjustment allows customers to easily make small control changes in the field and simplifies actuator maintenance by creating a removal point in the valve stem. The stroke adjustment allows the user to fine tune the flow control as the sleeve wears, particularly in slurry applications. Variable orifice and cone sleeves can be specified to further enhance control performance and match the exact Cv level desired. True feedback positioning is accomplished through the direct linkage of the pneumatic positioner to the valve stem shaft. There is no splitting of the positioner output. The benefits of true feedback positioning on the 5200 Valve are accurate small-change response signals to the positioner, causing similar changes in true valve position, greatly enhancing control accuracy. In smaller sizes, the Series 5200 is available with a diaphragm actuator. The quick-response and low-hysteresis of a diaphragm actuator allows the 5200 to react quickly to input signals. This gives the 5200 Diaphragm great accuracy and repeatability on small-diameter slurry lines. In sizes over 4", the Series 5200 D is used. A slight pre-pinch of the sleeve does not affect capacity or flow, but increases response to input signal and accuracy. The Series 5200 can also be specified with a choice of electric actuators as the Series 5200E. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: ATO/ATC, ATO/FC, ATC/FO Pneumatic Diaphragm Hydraulic Electric also available, see 5200E Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information
Request a Quote
Description
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has no packing to maintain or seats to wear and the need for expensive body alloys is eliminated. The standard Series 5200 Control Pinch Valve is designed with a stroke adjustment located inside the valve yoke. The stroke adjustment allows customers to easily make small control changes in the field and simplifies actuator maintenance by creating a removal point in the valve stem. The stroke adjustment allows the user to fine tune the flow control as the sleeve wears, particularly in slurry applications. Variable orifice and cone sleeves can be specified to further enhance control performance and match the exact Cv level desired. True feedback positioning is accomplished through the direct linkage of the pneumatic positioner to the valve stem shaft. There is no splitting of the positioner output. The benefits of true feedback positioning on the 5200 Valve are accurate small-change response signals to the positioner, causing similar changes in true valve position, greatly enhancing control accuracy. In smaller sizes, the Series 5200 is available with a diaphragm actuator. The quick-response and low-hysteresis of a diaphragm actuator allows the 5200 to react quickly to input signals. This gives the 5200 Diaphragm great accuracy and repeatability on small-diameter slurry lines. In sizes over 4", the Series 5200 D is used. A slight pre-pinch of the sleeve does not affect capacity or flow, but increases response to input signal and accuracy. The Series 5200 can also be specified with a choice of electric actuators as the Series 5200E. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: ATO/ATC, ATO/FC, ATC/FO Pneumatic Diaphragm Hydraulic Electric also available, see 5200E Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 5200 -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 5200
Control Pinch Valves // Series 5200
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has no packing to maintain or seats to wear and the need for expensive body alloys is eliminated. The standard Series 5200 Control Pinch Valve is designed with a stroke adjustment located inside the valve yoke. The stroke adjustment allows customers to easily make small control changes in the field and simplifies actuator maintenance by creating a removal point in the valve stem. The stroke adjustment allows the user to fine tune the flow control as the sleeve wears, particularly in slurry applications. Variable orifice and cone sleeves can be specified to further enhance control performance and match the exact Cv level desired. True feedback positioning is accomplished through the direct linkage of the pneumatic positioner to the valve stem shaft. There is no splitting of the positioner output. The benefits of true feedback positioning on the 5200 Valve are accurate small-change response signals to the positioner, causing similar changes in true valve position, greatly enhancing control accuracy. In smaller sizes, the Series 5200 is available with a diaphragm actuator. The quick-response and low-hysteresis of a diaphragm actuator allows the 5200 to react quickly to input signals. This gives the 5200 Diaphragm great accuracy and repeatability on small-diameter slurry lines. In sizes over 4", the Series 5200 D is used. A slight pre-pinch of the sleeve does not affect capacity or flow, but increases response to input signal and accuracy. The Series 5200 can also be specified with a choice of electric actuators as the Series 5200E. Features High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials Versatile choice of sleeve trims Able to meet exact flow requirements External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: ATO/ATC, ATO/FC, ATC/FO Pneumatic Diaphragm Hydraulic Electric also available, see 5200E Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information

The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The valve has no packing to maintain or seats to wear and the need for expensive body alloys is eliminated.

The standard Series 5200 Control Pinch Valve is designed with a stroke adjustment located inside the valve yoke. The stroke adjustment allows customers to easily make small control changes in the field and simplifies actuator maintenance by creating a removal point in the valve stem. The stroke adjustment allows the user to fine tune the flow control as the sleeve wears, particularly in slurry applications.

Variable orifice and cone sleeves can be specified to further enhance control performance and match the exact Cv level desired. True feedback positioning is accomplished through the direct linkage of the pneumatic positioner to the valve stem shaft. There is no splitting of the positioner output. The benefits of true feedback positioning on the 5200 Valve are accurate small-change response signals to the positioner, causing similar changes in true valve position, greatly enhancing control accuracy.

In smaller sizes, the Series 5200 is available with a diaphragm actuator. The quick-response and low-hysteresis of a diaphragm actuator allows the 5200 to react quickly to input signals. This gives the 5200 Diaphragm great accuracy and repeatability on small-diameter slurry lines.

In sizes over 4", the Series 5200 D is used. A slight pre-pinch of the sleeve does not affect capacity or flow, but increases response to input signal and accuracy.

The Series 5200 can also be specified with a choice of electric actuators as the Series 5200E.


Features

  • High cycle life, repeatable control
  • Sleeve is the only part in contact with the media
  • Eliminates need for expensive body materials
  • Versatile choice of sleeve trims
  • Able to meet exact flow requirements
  • External stroke adjustment
  • Bi-directional, drop-tight shut off

Materials Of Construction

  • Body:
    • Ductile iron
  • Actuators:
    • ATO/ATC, ATO/FC, ATC/FO
    • Pneumatic
    • Diaphragm
    • Hydraulic
    • Electric also available, see 5200E
  • Flanges:
    • ANSI B 16.5 Class 150
    • DIN, ASA or BS standards also available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 5200
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details
Control Pinch Valves // Series 5400 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details