DeZURIK, Inc. Control Pinch Valves // Series 5200 D-Port Series 5200 D-Port

Description
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes from the top. This design shortens the actuator stroke, which in turn reduces operating costs. An external stroke adjustment is provided. The rugged elastomer sleeve is self-cleaning, with no packing to maintain and provides accurate, repeatable control. The Series 5200 D-Port control valve can be furnished with a standard, double wall or cone sleeve design. Features Provides immediate control response Accurate, repeatable linear flow control Sleeve trim options match flow needs High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: ATO/ATC, ATO/FC, ATC/FO Pneumatic Electric also available, see 5200E Hydraulic also available Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information
Request a Quote
Description
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes from the top. This design shortens the actuator stroke, which in turn reduces operating costs. An external stroke adjustment is provided. The rugged elastomer sleeve is self-cleaning, with no packing to maintain and provides accurate, repeatable control. The Series 5200 D-Port control valve can be furnished with a standard, double wall or cone sleeve design. Features Provides immediate control response Accurate, repeatable linear flow control Sleeve trim options match flow needs High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: ATO/ATC, ATO/FC, ATC/FO Pneumatic Electric also available, see 5200E Hydraulic also available Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 5200 D-Port -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 5200 D-Port
Control Pinch Valves // Series 5200 D-Port
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes from the top. This design shortens the actuator stroke, which in turn reduces operating costs. An external stroke adjustment is provided. The rugged elastomer sleeve is self-cleaning, with no packing to maintain and provides accurate, repeatable control. The Series 5200 D-Port control valve can be furnished with a standard, double wall or cone sleeve design. Features Provides immediate control response Accurate, repeatable linear flow control Sleeve trim options match flow needs High cycle life, repeatable control Sleeve is the only part in contact with the media Eliminates need for expensive body materials External stroke adjustment Bi-directional, drop-tight shut off Materials Of Construction Body: Ductile iron Actuators: ATO/ATC, ATO/FC, ATC/FO Pneumatic Electric also available, see 5200E Hydraulic also available Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information

Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The D-Port configuration employs a single actuator which closes from the top. This design shortens the actuator stroke, which in turn reduces operating costs. An external stroke adjustment is provided. The rugged elastomer sleeve is self-cleaning, with no packing to maintain and provides accurate, repeatable control. The Series 5200 D-Port control valve can be furnished with a standard, double wall or cone sleeve design.


Features

  • Provides immediate control response
  • Accurate, repeatable linear flow control
  • Sleeve trim options match flow needs
  • High cycle life, repeatable control
  • Sleeve is the only part in contact with the media
  • Eliminates need for expensive body materials
  • External stroke adjustment
  • Bi-directional, drop-tight shut off

Materials Of Construction

  • Body:
    • Ductile iron
  • Actuators:
    • ATO/ATC, ATO/FC, ATC/FO
    • Pneumatic
    • Electric also available, see 5200E
    • Hydraulic also available
  • Flanges:
    • ANSI B 16.5 Class 150
    • DIN, ASA or BS standards also available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 5200 D-Port
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products