DeZURIK, Inc. Tideflex Check Valves // Series 37 Series 37

Description
The Series 37 Inline Check Valve is a simple, reliable, cost-effective solution for backflow prevention. The revolutionary design of the 37 is similar to the Series 35, but the Series 37 bill does not flare and is designed to be inserted into the downstream pipe and fastened between two mating flanges, eliminating the need for a valve body. Since most of the valve is inserted into the downstream pipe the face-to-face dimension of the Series 37 is just the flange thickness, making it ideal for applications with space limitations. In order to fit down inside the pipe, the bill cannot flare and therefore the headloss of the 37 is higher than other styles of Tideflex® Check Valves. The Series 37 in not only installed in piping systems, but is used extensively in concrete manholes and structures where the valve is inserted into the effluent pipe and the flange is anchored to the concrete wall with a retaining ring. The Series 37 flange size drilling conforms to ANSI Class 125/150# and is also available with DIN drillings and other standard or customized drilling patterns. Series 37 Check Valves are not supplied with retaining rings, as they are typically installed between pipe flanges, but retaining rings can be supplied for applications that require it. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37. Contact Red Valve to see how we can find a solution to fit your needs. Features Reliable backflow prevention Installed between mating flanges, short face-to-face 100% elastomer construction eliminates maintenance Will not corrode, warp or freeze open or shut 1”-2” cracking pressure Custom built for each application based on pressure and flow conditions Available in diameters from 1/2" (12mm) to 72” (1800mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6, PN10, PN16 Custom Retaining rings (optional, if required): Galvanized steel 304 Stainless Steel 316 Stainless Steel Special alloys available Elastomer information
Request a Quote
Description
The Series 37 Inline Check Valve is a simple, reliable, cost-effective solution for backflow prevention. The revolutionary design of the 37 is similar to the Series 35, but the Series 37 bill does not flare and is designed to be inserted into the downstream pipe and fastened between two mating flanges, eliminating the need for a valve body. Since most of the valve is inserted into the downstream pipe the face-to-face dimension of the Series 37 is just the flange thickness, making it ideal for applications with space limitations. In order to fit down inside the pipe, the bill cannot flare and therefore the headloss of the 37 is higher than other styles of Tideflex® Check Valves. The Series 37 in not only installed in piping systems, but is used extensively in concrete manholes and structures where the valve is inserted into the effluent pipe and the flange is anchored to the concrete wall with a retaining ring. The Series 37 flange size drilling conforms to ANSI Class 125/150# and is also available with DIN drillings and other standard or customized drilling patterns. Series 37 Check Valves are not supplied with retaining rings, as they are typically installed between pipe flanges, but retaining rings can be supplied for applications that require it. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37. Contact Red Valve to see how we can find a solution to fit your needs. Features Reliable backflow prevention Installed between mating flanges, short face-to-face 100% elastomer construction eliminates maintenance Will not corrode, warp or freeze open or shut 1”-2” cracking pressure Custom built for each application based on pressure and flow conditions Available in diameters from 1/2" (12mm) to 72” (1800mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6, PN10, PN16 Custom Retaining rings (optional, if required): Galvanized steel 304 Stainless Steel 316 Stainless Steel Special alloys available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tideflex Check Valves // Series 37 -  - DeZURIK, Inc.
Sartell, MN, United States
Tideflex Check Valves // Series 37
Tideflex Check Valves // Series 37
The Series 37 Inline Check Valve is a simple, reliable, cost-effective solution for backflow prevention. The revolutionary design of the 37 is similar to the Series 35, but the Series 37 bill does not flare and is designed to be inserted into the downstream pipe and fastened between two mating flanges, eliminating the need for a valve body. Since most of the valve is inserted into the downstream pipe the face-to-face dimension of the Series 37 is just the flange thickness, making it ideal for applications with space limitations. In order to fit down inside the pipe, the bill cannot flare and therefore the headloss of the 37 is higher than other styles of Tideflex® Check Valves. The Series 37 in not only installed in piping systems, but is used extensively in concrete manholes and structures where the valve is inserted into the effluent pipe and the flange is anchored to the concrete wall with a retaining ring. The Series 37 flange size drilling conforms to ANSI Class 125/150# and is also available with DIN drillings and other standard or customized drilling patterns. Series 37 Check Valves are not supplied with retaining rings, as they are typically installed between pipe flanges, but retaining rings can be supplied for applications that require it. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37. Contact Red Valve to see how we can find a solution to fit your needs. Features Reliable backflow prevention Installed between mating flanges, short face-to-face 100% elastomer construction eliminates maintenance Will not corrode, warp or freeze open or shut 1”-2” cracking pressure Custom built for each application based on pressure and flow conditions Available in diameters from 1/2" (12mm) to 72” (1800mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6, PN10, PN16 Custom Retaining rings (optional, if required): Galvanized steel 304 Stainless Steel 316 Stainless Steel Special alloys available Elastomer information

The Series 37 Inline Check Valve is a simple, reliable, cost-effective solution for backflow prevention. The revolutionary design of the 37 is similar to the Series 35, but the Series 37 bill does not flare and is designed to be inserted into the downstream pipe and fastened between two mating flanges, eliminating the need for a valve body. Since most of the valve is inserted into the downstream pipe the face-to-face dimension of the Series 37 is just the flange thickness, making it ideal for applications with space limitations. In order to fit down inside the pipe, the bill cannot flare and therefore the headloss of the 37 is higher than other styles of Tideflex® Check Valves. The Series 37 in not only installed in piping systems, but is used extensively in concrete manholes and structures where the valve is inserted into the effluent pipe and the flange is anchored to the concrete wall with a retaining ring.

The Series 37 flange size drilling conforms to ANSI Class 125/150# and is also available with DIN drillings and other standard or customized drilling patterns. Series 37 Check Valves are not supplied with retaining rings, as they are typically installed between pipe flanges, but retaining rings can be supplied for applications that require it.

For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37.

Contact Red Valve to see how we can find a solution to fit your needs.


Features

  • Reliable backflow prevention
  • Installed between mating flanges, short face-to-face
  • 100% elastomer construction eliminates maintenance
  • Will not corrode, warp or freeze open or shut
  • 1”-2” cracking pressure
  • Custom built for each application based on pressure and flow conditions
  • Available in diameters from 1/2" (12mm) to 72” (1800mm)

Materials Of Construction

  • Drilling patterns:
    • ANSI Class 125/150#
    • DIN PN6, PN10, PN16
    • Custom
  • Retaining rings (optional, if required):
    • Galvanized steel
    • 304 Stainless Steel
    • 316 Stainless Steel
    • Special alloys available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Tideflex Check Valves // Series 37
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5800 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details
APCO Rubber Flapper Swing Check Valves (CRF) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details