DeZURIK, Inc. Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| APCO ASC Single Body Sewage Combination Sewage Air Valves are a single body, double orifice valve that provides both air release and air/vacuum functions. ASC Valves are designed to emit... | |
| APCO ASR Sewage Air Release Valves feature an elongated body that minimizes clogging and prevents sewage from fouling up the mechanism. The proven design with longer float stem reliably emits... | |
| APCO ASV-401 Air/Vacuum Sewage Air Valves are specifically designed for operation on sewage and waste media. Air/Vacuum Valves vent large volumes of air when the sewage line is filled and... | |
| APCO AVC Single Body Combination Air Valves have all the features of Air/Vacuum Valves and Air Release Valves. These valves, also called double orifice valves, are installed on all high... | |
| APCO AVR Vacuum Relief/Air Inlet Valves are proven reliable at preventing vacuum formation in pipelines and resulting damage from column separation and water hammer (pressure surges). They are normally closed,... | |
| APCO AVV Air/Vacuum Valves allow large volumes of air to be exhausted from or admitted into a pipeline as it is being filled or drained. They are float operated and... | |
| Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in... | |
| Manufactured on the same design principles as Red Valve’s Type A Valve, Series 2600 Miniflex Valves are the simplest and least expensive control valves available to industry today. The Series... | |
| Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe... | |
| The APCO ASU High Performance Combination Air Valve is an innovative concept in air valve technology. Proven with extensive field experience on tough applications, the ASU valve has demonstrated improved... | |
| The APCO Clean Water Air Release Valves (ARV) function to release air pockets that collect at each high point of a pressured pipeline, and are essential for pipeline efficiency and... | |
| The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body... | |
| The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. |