DeZURIK, Inc. Datasheets for Pinch Valves

Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure.
Pinch Valves: Learn more

Product Name Notes
Cone Sleeves, patented by Red Valve, are designed for control applications. Cone Sleeves provide tighter control with a 20:1 turndown ratio and 0.89 pressure recovery factor, along with an extra...
Double Wall Sleeves are designed for extremely abrasive slurries. The Double Wall Sleeve has triple the thickness of elastomer than a Standard Sleeve. The next larger valve size must be...
High Pressure Sleeves are designed for high pressure ANSI 300 applications up to 720 psi. The High Pressure Sleeve features stronger fabric reinforcement and thicker construction compared to a Standard...
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in...
Manufactured on the same design principles as Red Valve’s Type A Valve, Series 2600 Miniflex Valves are the simplest and least expensive control valves available to industry today. The Series...
Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded...
Our Series 70 Manual Pinch Valve is the counterpart to the unique Series 75 and has the same design features and advantages, but the heavy cast iron housing is eliminated...
Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids and slurry applications. The valve is easily installed between two pieces of pipe...
Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator...
Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut...
Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control...
Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame...
Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely...
Standard Sleeves, manufactured by Red Valve, are very specialized components. Great care is taken to match the type of elastomer, pressure rating and temperature limits to the customer’s needs. This...
The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically...
The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to...
The High Pressure Series 9000 Manual Pinch Valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar...
The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty,...
The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system...
The Series 4700 Spun Aluminum Pinch Valve is designed for low pressure service, in control or on/off applications. The Series 4700 is similar to the Type A, but the body...
The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it...
The Series 75 Manual Pinch Valve is the number one selling pinch valve in the world today. The Series 75 is a reliable, maintenance-free, cost-effective valve designed for tough slurries,...
The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or...
The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle.