DeZURIK, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| DeZURIK V-Port Ball Valves deliver superior performance and reliability required to optimize process performance. This versatile valve is designed for control of fibrous suspension applications, in addition to clean, dirty,... | |
| DeZURIK’s Precision Electric Control Valve is recognized industry wide as the most accurate and reliable basis weight control valve available. This high-resolution control valve is designed specifically for critical paper... | |
| Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator... | |
| Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut... | |
| Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control... | |
| Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame... | |
| Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely... | |
| The DeZURIK ECB Pump & Control Valve Interface is designed to provide control between the pump and pump control valve to minimize pressure surges in the system when the pump... | |
| The DeZURIK P62/Fisher™ FIELDVUE™ DVC6200 Digital Valve Controller allows your operation to run closer to set point, improving product quality with more accurate control. Using FIELDVUE Performance Diagnostics, valve operation... | |
| The DeZURIK RCV Rotary Control Valve has been specially engineered for extremely precise throttling control in severe-service applications in the pulp and paper, chemical, power, petroleum and refining industries. The... | |
| The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to... | |
| The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty,... | |
| The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system... | |
| The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it... | |
| The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or... | |
| The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO’s CVS-6000 swing... |