DeZURIK, Inc. Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Product Name Notes
DeZURIK Coal Burner Isolation Valves (KCI) close off pulverized coal burner lines during maintenance shutdowns, providing increased safety by reducing the risk of fires and accidents. DeZURIK KCI valves exceed...
DeZURIK Extended Service Cast Knife Gate Valves (KGC-ES) are designed for improved sealing, extended packing life and reduced maintenance in the toughest corrosive, abrasive liquid slurry or dry material applications...
DeZURIK KGC-MC Metal Cutting Cast Stainless Steel Knife Gate Valves are designed to provide long service life in applications requiring shearing capabilities like those found in Pulp and Paper Recycle...
DeZURIK KGC-MD Maximum Duty Cast Knife Gate Valves are designed to provide long service life in highly abrasive applications including Pulp and Paper, Mining, Chemical, Petrochemical, Power, Steel and Food...
DeZURIK KGI Iron Knife Gate Valves are designed for on/off and isolation service. They feature a heavy-duty, stainless steel gate that passes through two cartridge-style reinforced elastomer seats. These special...
DeZURIK KGN Knife Gate valves are available as a bi-directional resilient seated valve or a unidirectional metal seated valve. KGN-RSB Bi-Directional Resilient Seated Knife Gate Valves are designed for isolation,...
DeZURIK KGO O-Port Gate Valves can be used on virtually all types of liquids, slurries and dry materials, but are specially designed to handle high-consistency paper stock, wood chips, fly...
DeZURIK Knife Gate Valves are specifically designed for tough abrasive and/or corrosive services. To prolong valve life in especially demanding services, Deflection Cones can be used to protect valve seats...
DeZURIK KSG Split Gate Valves are used in applications involving abrasive and/or sticky media. The Split Gate Valve can be a solution for applications where media can build up on...
DeZURIK KSR Square or Rectangular Knife Gate Valves are custom designed for specialized equipment, flow bins, dryers, storage hoppers or other dry handling equipment. They can be used for a...
DeZURIK Mixing and Diverting Knife Gate Valves are used to either combine or divide media. Diverters in one inlet: 2-outlet, 3-outlet and 4-outlet configurations are available in True-Y pattern arrangements;
DeZURIK’s KGC-BD Bi-Directional Resilient Seated Knife Gate Valve is built for reliability and performance. The valve design features a unique, patented perimeter seat design that provides bubble-tight shutoff in either...
DeZURIK’s KSL-SD Slurry Knife Gate Valves are designed for on-off (isolation) service for applications consisting of abrasive, high solids content, wet or dry media. KSL-SD Slurry Knife Gate Valves are...
DeZURIK’s KUL Urethane Lined Knife Gate Valves are designed for on-off applications of abrasive slurry and dry abrasive materials. KUL valves are available in sizes 2-48″ (50-1200mm) and feature a...
DeZURIK’s Unival incorporates a technologically innovative sealing mechanism with features that surpass any other ported gate valve. Unival has undergone extensive field testing in abrasive, corrosive and scaling applications in...
DeZURIK, your trusted source for quality valves, is committed to delivering products that comply with all AIS provisions. DeZURIK, APCO, Hilton, and Willamette valves can be specified to meet provisions...
Fabricated High Pressure/Temperature Valves. Severe service models designed to specific application needs in custom styles, configurations and materials.
Fabricated Material Handling Knife Gate Valves are specifically designed to be used on dry bulk materials where the valve is installed horizontally in a vertical pipe. A displacement pocket is...
Fabricated Square and Rectangular Port Knife Gate Valves are custom manufactured for each specific application. Available with resilient seat for tight shut-off and with bonneted, or bonnetless configurations.
Hilton creates unique design concepts that match the specific application requirements. By collaborating with customers to define valve performance specifications, Hilton engineers valves to meet diverse and individual customer needs.
Hilton Fabricated Thru-Port Gate Valves feature an unobstructed round port or diamond shaped opening for precise flow control. Thru-Port Gate Valves can be used for slurries, solids and granular applications.
Hilton H-110 Fabricated Wedge Gate Valves employ a solid wedge design which provides tight shutoff. Available in specialty and custom designs including narrow or custom face-to-face dimension.
Hilton H-2200 Fabricated Diverter Knife Gate Valves are custom manufactured in true-Y, branch-Y, tee or special configurations. Diverter Knife Gate Valves are available with metal or resilient seats in bonneted...
Hilton H-2500 Jet Flow Gates are used for free water discharge and flow control on dams and reservoirs. Jet Flow Gates are precision manufactured throttling valves designed for high pressure...
Hilton H-300-B Fabricated Hydro Guard Gate Valves are specially designed to provide shutoff or isolate a flow control valve for maintenance, such as Jet Flow Gates, Throttling Knife Gate Valves...
Hilton H-500-B Fabricated Bonneted Slide Gate Valves feature lightweight construction for low pressure systems and include a displacement pocket and tapered body for column-cutting material handling service. The valve is...
Hilton standard design Knife Gate Valves provide performance, economy and rugged construction for a broad range of water and industrial applications including Water, Wastewater, Paper, Mining, Power and Hydro Dams.
Hilton Throttling Knife Gate Valves are used primarily for free water discharge and flow control on dams and reservoirs. Bonneted throttling knife gate valves specifically designed for this service offer...
KSL-LA Slurry Knife Gate Valves are ideally suited for applications in the mining, power, and aggregate industries. The KSL-LA Slurry Valve features sleeves of natural rubber or other elastomers that...
Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is...
Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion...
Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife gate valve designed for difficult slurry applications. When the valve opens, the...
The DeZURIK Double Block & Bleed Knife Gate Valve is based on the successful KSV Severe Service Knife Gate Valve design. It combines two ASME Class 150 or 300 pressure...
The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in...