DeZURIK, Inc. CheckMate® UltraFlex® Inline Check Valves - CheckMate® UltraFlex® Inline Check Valve CheckMate® UltraFlex® Inline Check Valve

Description
The CheckMate® UltraFlex® Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. It also eliminates hydraulic surges to wastewater treatment plants, saving municipalities millions of dollars in maintenance and treatment costs. The CheckMate® UltraFlex® has extremely low headloss and seals around debris. It operates completely on differential pressure, no outside energy source or operation is needed. Unlike other inline check valves, the CheckMate® UltraFlex® Valve contains no molded parts. It is hand-fabricated, utilizing multiple natural and synthetic elastomers and wire and fabric-reinforced plys for a heavy-duty unibody construction. There are no mechanical parts or fasteners to catch debris, corrode or fail. This design makes the CheckMate® 100% maintenance-free and easy to install. With seven elastomers to select from, the CheckMate® UltraFlex® Valve can be custom-engineered to resist chemicals, grease and oils typically found in stormwater, wastewater and industrial applications. Features Extremely low headloss Durable 100% elastomer construction Easily installed in any type of pipe No mechanical parts 3" (75 mm) - 78" (1950 mm) size 25 year life expectancy Operates on differential pressure Virtually maintenance-free Self-draining Less than 1" of head pressure cracks open valve Eliminates standing water Silent, non-slamming Simple installation Extensive independent hydraulic testing Opens to near full pipe diameter Materials Of Construction Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information
Request a Quote
Description
The CheckMate® UltraFlex® Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. It also eliminates hydraulic surges to wastewater treatment plants, saving municipalities millions of dollars in maintenance and treatment costs. The CheckMate® UltraFlex® has extremely low headloss and seals around debris. It operates completely on differential pressure, no outside energy source or operation is needed. Unlike other inline check valves, the CheckMate® UltraFlex® Valve contains no molded parts. It is hand-fabricated, utilizing multiple natural and synthetic elastomers and wire and fabric-reinforced plys for a heavy-duty unibody construction. There are no mechanical parts or fasteners to catch debris, corrode or fail. This design makes the CheckMate® 100% maintenance-free and easy to install. With seven elastomers to select from, the CheckMate® UltraFlex® Valve can be custom-engineered to resist chemicals, grease and oils typically found in stormwater, wastewater and industrial applications. Features Extremely low headloss Durable 100% elastomer construction Easily installed in any type of pipe No mechanical parts 3" (75 mm) - 78" (1950 mm) size 25 year life expectancy Operates on differential pressure Virtually maintenance-free Self-draining Less than 1" of head pressure cracks open valve Eliminates standing water Silent, non-slamming Simple installation Extensive independent hydraulic testing Opens to near full pipe diameter Materials Of Construction Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CheckMate® UltraFlex® Inline Check Valves - CheckMate® UltraFlex® Inline Check Valve -  - DeZURIK, Inc.
Sartell, MN, United States
CheckMate® UltraFlex® Inline Check Valves - CheckMate® UltraFlex® Inline Check Valve
CheckMate® UltraFlex® Inline Check Valves - CheckMate® UltraFlex® Inline Check Valve
The CheckMate® UltraFlex® Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. It also eliminates hydraulic surges to wastewater treatment plants, saving municipalities millions of dollars in maintenance and treatment costs. The CheckMate® UltraFlex® has extremely low headloss and seals around debris. It operates completely on differential pressure, no outside energy source or operation is needed. Unlike other inline check valves, the CheckMate® UltraFlex® Valve contains no molded parts. It is hand-fabricated, utilizing multiple natural and synthetic elastomers and wire and fabric-reinforced plys for a heavy-duty unibody construction. There are no mechanical parts or fasteners to catch debris, corrode or fail. This design makes the CheckMate® 100% maintenance-free and easy to install. With seven elastomers to select from, the CheckMate® UltraFlex® Valve can be custom-engineered to resist chemicals, grease and oils typically found in stormwater, wastewater and industrial applications. Features Extremely low headloss Durable 100% elastomer construction Easily installed in any type of pipe No mechanical parts 3" (75 mm) - 78" (1950 mm) size 25 year life expectancy Operates on differential pressure Virtually maintenance-free Self-draining Less than 1" of head pressure cracks open valve Eliminates standing water Silent, non-slamming Simple installation Extensive independent hydraulic testing Opens to near full pipe diameter Materials Of Construction Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information

The CheckMate® UltraFlex® Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. It also eliminates hydraulic surges to wastewater treatment plants, saving municipalities millions of dollars in maintenance and treatment costs.

The CheckMate® UltraFlex® has extremely low headloss and seals around debris. It operates completely on differential pressure, no outside energy source or operation is needed. Unlike other inline check valves, the CheckMate® UltraFlex® Valve contains no molded parts. It is hand-fabricated, utilizing multiple natural and synthetic elastomers and wire and fabric-reinforced plys for a heavy-duty unibody construction. There are no mechanical parts or fasteners to catch debris, corrode or fail. This design makes the CheckMate® 100% maintenance-free and easy to install. With seven elastomers to select from, the CheckMate® UltraFlex® Valve can be custom-engineered to resist chemicals, grease and oils typically found in stormwater, wastewater and industrial applications.


Features

  • Extremely low headloss
  • Durable 100% elastomer construction
  • Easily installed in any type of pipe
  • No mechanical parts
  • 3" (75 mm) - 78" (1950 mm) size
  • 25 year life expectancy
  • Operates on differential pressure
  • Virtually maintenance-free
  • Self-draining
  • Less than 1" of head pressure cracks open valve
  • Eliminates standing water
  • Silent, non-slamming
  • Simple installation
  • Extensive independent hydraulic testing
  • Opens to near full pipe diameter

Materials Of Construction

  • Expansion clamps:
    • 304 Stainless Steel (standard)
    • 316 Stainless Steel
    • Special alloys available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name CheckMate® UltraFlex® Inline Check Valves - CheckMate® UltraFlex® Inline Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details
DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details