DeZURIK, Inc. APCO Swing Check Valves (CVS-6000)

Description
All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution, industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508. APCO CVS-6000/6000A Valves are available in sizes 2-66” (50-1700mm), can be rated up to 640 psi CWP (4410 kPa) and are available with ASME Class 125/150 or Class 250/300 flanges. Constructed with a heavy ductile iron body. Closure control devices include Air Cushioned Cylinder, Oil Controlled Cylinder, Bottom Mounted Buffer, Lever & Spring and Lever & Weight. In addition, the CVS-6000/6000A may be ordered as a convertible model that allows field conversion of the closure device. APCO CVS-EDV and CVS-250 Swing Check Valves are also available. Contact your local DeZURIK representative for a recommendation on the right swing check valve for your application!
Request a Quote Datasheet
Description
All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution, industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508. APCO CVS-6000/6000A Valves are available in sizes 2-66” (50-1700mm), can be rated up to 640 psi CWP (4410 kPa) and are available with ASME Class 125/150 or Class 250/300 flanges. Constructed with a heavy ductile iron body. Closure control devices include Air Cushioned Cylinder, Oil Controlled Cylinder, Bottom Mounted Buffer, Lever & Spring and Lever & Weight. In addition, the CVS-6000/6000A may be ordered as a convertible model that allows field conversion of the closure device. APCO CVS-EDV and CVS-250 Swing Check Valves are also available. Contact your local DeZURIK representative for a recommendation on the right swing check valve for your application!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APCO Swing Check Valves (CVS-6000) -  - DeZURIK, Inc.
Sartell, MN, United States
APCO Swing Check Valves (CVS-6000)
APCO Swing Check Valves (CVS-6000)
All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution, industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508. APCO CVS-6000/6000A Valves are available in sizes 2-66” (50-1700mm), can be rated up to 640 psi CWP (4410 kPa) and are available with ASME Class 125/150 or Class 250/300 flanges. Constructed with a heavy ductile iron body. Closure control devices include Air Cushioned Cylinder, Oil Controlled Cylinder, Bottom Mounted Buffer, Lever & Spring and Lever & Weight. In addition, the CVS-6000/6000A may be ordered as a convertible model that allows field conversion of the closure device. APCO CVS-EDV and CVS-250 Swing Check Valves are also available. Contact your local DeZURIK representative for a recommendation on the right swing check valve for your application!

All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution, industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508.

APCO CVS-6000/6000A Valves are available in sizes 2-66” (50-1700mm), can be rated up to 640 psi CWP (4410 kPa) and are available with ASME Class 125/150 or Class 250/300 flanges. Constructed with a heavy ductile iron body. Closure control devices include Air Cushioned Cylinder, Oil Controlled Cylinder, Bottom Mounted Buffer, Lever & Spring and Lever & Weight. In addition, the CVS-6000/6000A may be ordered as a convertible model that allows field conversion of the closure device.

APCO CVS-EDV and CVS-250 Swing Check Valves are also available. Contact your local DeZURIK representative for a recommendation on the right swing check valve for your application!

Supplier's Site Datasheet

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name APCO Swing Check Valves (CVS-6000)
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details
DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details
APCO Swing Check Valves (CVS-EDV) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details