Winters Instruments Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Description & Features:• ±0.75% full scale accuracy• Built to withstand the harshest of sanitary applications• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• | |
| Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and... | |
| Description & Features:• High quality gauge designed to work with a pneumatic transmitter or controller• Stainless steel or brass wetted parts• 3-15 psi with a variety of receiver ranges• 316... | |
| Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty | |
| Description & Features:• Solid front blowout back for the ultimate in gauge safety• Full rotary movement and micrometer pointer for ease in calibration• Stainless steel• Safety glass lens• CRN registered• | |
| Description & Features:• StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer... | |
| Description & Features:• StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling• Stainless steel case• Back, bottom, or panel mounted• 316L stainless steel wetted parts• CRN registered• | |
| Description & Features:• Versatile high static low differential pressure gauges• Four types of sensing elements for a large variety of ranges• Switches available for actuation• 5 year warranty |
| << Prev | Next >> |