Description & Features:• High quality gauge designed to work with a pneumatic transmitter or controller• Stainless steel or brass wetted parts• 3-15 psi with a variety of receiver ranges• 316 stainless steel or brass wetted parts• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PRC5081REC |
| Product Name | PRC Series Receiver Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 15 psi (0.0 to 10.56 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 200 F (-40 to 93 C) |