Winters Instruments PRL Series Regulator Gauge PRL009

Description
Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty
Datasheet
Description
Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRL Series Regulator Gauge - PRL009 - Winters Instruments
Toronto, Ontario, Canada
PRL Series Regulator Gauge
PRL009
PRL Series Regulator Gauge PRL009
Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty

Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PRL009
Product Name PRL Series Regulator Gauge
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details