Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PRL002 |
| Product Name | PRL Series Regulator Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 60 psi (0.0 to 42.23 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Diameter | 1.5 inch (38.1 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |