Description & Features:• StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling• Stainless steel case• Back, bottom, or panel mounted• 316L stainless steel wetted parts• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PSB930Z |
| Product Name | PSB Series Premium Stainless Steel StabiliZR Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 2000 psi (0.0 to 1408 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 250 F (-40 to 121 C) |