Winters Instruments PPS Series StabiliZR™ Process Gauge PPS5056Z

Description
Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PPS Series StabiliZR™ Process Gauge - PPS5056Z - Winters Instruments
Toronto, Ontario, Canada
PPS Series StabiliZR™ Process Gauge
PPS5056Z
PPS Series StabiliZR™ Process Gauge PPS5056Z
Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty

Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PPS5056Z
Product Name PPS Series StabiliZR™ Process Gauge
Type Dual Scale
Working Pressure Range 0.0 to 15000 psi (0.0 to 10557 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-A-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details