Description & Features:• StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PPS5466Z |
| Product Name | PPS Series StabiliZR Process Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 200 psi (0.0 to 141 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |