Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PPC5224 |
| Product Name | PPC Series Process Gauge |
| Type | Dual Scale |
| Working Pressure Range | -14.74 to 160 psi (-10.37 to 113 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 200 F (-40 to 93 C) |