Description & Features:• Solid front blowout back for the ultimate in gauge safety• Full rotary movement and micrometer pointer for ease in calibration• Stainless steel• Safety glass lens• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PSC272 |
| Product Name | PSC Series Safety Case Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 400 psi (0.0 to 282 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | -40 to 250 F (-40 to 121 C) |