Winters Instruments PPG Series 3A Pharmaceutical Sanitary Gauge PPG151023

Description
Description & Features:• ±0.75% full scale accuracy• Built to withstand the harshest of sanitary applications• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• ±0.75% full scale accuracy• Built to withstand the harshest of sanitary applications• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PPG Series 3A Pharmaceutical Sanitary Gauge - PPG151023 - Winters Instruments
Toronto, Ontario, Canada
PPG Series 3A Pharmaceutical Sanitary Gauge
PPG151023
PPG Series 3A Pharmaceutical Sanitary Gauge PPG151023
Description & Features:• ±0.75% full scale accuracy• Built to withstand the harshest of sanitary applications• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis tant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty

Description & Features:• ±0.75% full scale accuracy• Built to withstand the harshest of sanitary applications• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resistant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PPG151023
Product Name PPG Series 3A Pharmaceutical Sanitary Gauge
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 1.5 inch (38.1 mm)
Diameter 4 inch (102 mm)
Operating Temperature 40 to 140 F (4 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details