Winters Instruments PRC Series Receiver Gauge PRC5281REC

Description
Description & Features:• High quality gauge designed to work with a pneumatic transmitter or controller• Stainless steel or brass wetted parts• 3-15 psi with a variety of receiver ranges• 316 stainless steel or brass wetted parts• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• High quality gauge designed to work with a pneumatic transmitter or controller• Stainless steel or brass wetted parts• 3-15 psi with a variety of receiver ranges• 316 stainless steel or brass wetted parts• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRC Series Receiver Gauge - PRC5281REC - Winters Instruments
Toronto, Ontario, Canada
PRC Series Receiver Gauge
PRC5281REC
PRC Series Receiver Gauge PRC5281REC
Description & Features:• High quality gauge designed to work with a pneumatic transmitter or controller• Stainless steel or brass wetted parts• 3-15 psi with a variety of receiver ranges• 316 stainless steel or brass wetted parts• CRN registered• 5 year warranty

Description & Features:• High quality gauge designed to work with a pneumatic transmitter or controller• Stainless steel or brass wetted parts• 3-15 psi with a variety of receiver ranges• 316 stainless steel or brass wetted parts• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PRC5281REC
Product Name PRC Series Receiver Gauge
Type Single Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details