Winters Instruments PPS Series StabiliZR™ Process Gauge PPS5124Z

Description
Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PPS Series StabiliZR™ Process Gauge - PPS5124Z - Winters Instruments
Toronto, Ontario, Canada
PPS Series StabiliZR™ Process Gauge
PPS5124Z
PPS Series StabiliZR™ Process Gauge PPS5124Z
Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty

Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Full safety pattern solid front, blowout back• ±0.5% accuracy• Stainless steel full rotary movement• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel or brass wetted parts standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PPS5124Z
Product Name PPS Series StabiliZR™ Process Gauge
Type Dual Scale
Working Pressure Range -14.74 to 160 psi (-10.37 to 113 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Scale Units pounds per square inch
View Details