Winters Instruments Datasheets for Mechanical Pressure Gauges

Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty...
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and...
Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty
Description & Features:• Low pressure gauge built into protective case for ease in use and durability• Sensitive diaphragm gauge available in 3 pressure ranges• Re-zero with external recalibration screw• Easier...
Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN...
Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000...

<< Prev Next >>