Winters Instruments PSC Series Safety Case Gauge PSC266

Description
Description & Features:• Solid front blowout back for the ultimate in gauge safety• Full rotary movement and micrometer pointer for ease in calibration• Stainless steel• Safety glass lens• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Solid front blowout back for the ultimate in gauge safety• Full rotary movement and micrometer pointer for ease in calibration• Stainless steel• Safety glass lens• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSC Series Safety Case Gauge - PSC266 - Winters Instruments
Toronto, Ontario, Canada
PSC Series Safety Case Gauge
PSC266
PSC Series Safety Case Gauge PSC266
Description & Features:• Solid front blowout back for the ultimate in gauge safety• Full rotary movement and micrometer pointer for ease in calibration• Stainless steel• Safety glass lens• CRN registered• 5 year warranty

Description & Features:• Solid front blowout back for the ultimate in gauge safety• Full rotary movement and micrometer pointer for ease in calibration• Stainless steel• Safety glass lens• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PSC266
Product Name PSC Series Safety Case Gauge
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 250 F (-40 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 34
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details