Description & Features:• ±0.75% full scale accuracy• Built to withstand the harshest of sanitary applications• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resis
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PPG15807B |
| Product Name | PPG Series 3A Pharmaceutical Sanitary Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 300 psi (0.0 to 211 m H2O) |
| Connection Size | 1.5 inch (38.1 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | 40 to 140 F (4 to 60 C) |