Allen-Bradley / Rockwell Automation Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Arrier' Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Avant' Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Reset' Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Start' Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Start' Legend Plate, 2 NO-2 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Start' Legend Plate, No Contacts | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, 'Test' Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, No Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, No Legend Plate, 2 NO-2 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Gray Legend, No Legend Plate, No Contacts | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, 'Emergency Stop' Legend Plate, 2 NO-2 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, 'Stop' Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, 'Stop' Legend Plate, 2 NO-2 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, 'Stop' Legend Plate, No Contacts | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, No Legend Plate, 1 NO-1 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, No Legend Plate, 2 NO-2 NC | |
| 30.5mm Type 4/4X Mom. Contact Flip Lever Operators, Red Legend, No Legend Plate, No Contacts | |
| 30.5mm Type 4/4X Potentiometer Unit, .1 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, .15 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, .4 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, .5 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 1 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 10 Kilohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 1000 Ohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 15 Kilohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 150 Ohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 1500 Ohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 2 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 20 Kilohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 25 Kilohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 2500 Ohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 3 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 4 Megohm Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 50 Kilohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 500 Ohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 5000 Ohms Resistive Element | |
| 30.5mm Type 4/4X Potentiometer Unit, 75 Kilohms Resistive Element | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Blue, Booted Hd, 1 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Blue, Booted Hd, 1 NO-1 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Blue, Booted Hd, 1 NO | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Blue, Booted Hd, No Contacts | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 1 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 1 N.O. - 1 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 1 NC Mini | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 1 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 1 NO-1 NC Logic Reed | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 1 NO | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 2 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 2 N.O. Stackable Sealed Switch | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 2 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 2 NO-2 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Red, Booted Hd, 3 NO-3 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Yellow, Booted Hd, 1 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Yellow, Booted Hd, 1 NO-1 NC | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Yellow, Booted Hd, 1 NO | |
| 30.5mm Type 4/4X/13 Mom. Contact PB, Non-Illum., Yellow, Booted Hd, No Contacts | |
| 30.5mm Type 4/4X/13 Mom. Contact PB-Illum., No Color, Ext. Hd w/ Guard, No Contacts | |
| 30.5mm Type 4/4X/13 Mom. Contact PB-Illum., No Color, Ext. Hd w/o Guard, No Contacts | |
| 30.5mm Type 4/4X/13 Pilot Light, Incand., No Lens | |
| 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, Full Voltage with LED Lamp,12 - 130V AC/DC, No Guards on Terminals,... | |
| 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, Transformer Type with LED Lamp,120V AC 50/60 Hz, No Guards on Terminals,... | |
| 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-Stop" on cap | |
| 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, Operator Only,Operator Only, No Guards on Terminals, Traditional Contact Block Code: No... | |
| 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, Transformer Type with LED Lamp,120V AC 50/60 Hz, No Guards on Terminals,... | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NC Standard Contact, | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NO 1-NC Standard Contacts,... | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Standard Contacts,... | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: Modular Contacts Used, | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: No Traditional Contact Blocks,... | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NC Standard Contact, | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NC Standard Contacts, | |
| 800H Non-IlluminatedTrigg er Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: No Traditional Contact Blocks,... | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom text - font size 12 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom text - font size 12 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom text - font size 12 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom symbol | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom text - font size 12 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, No Engraving | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom text - font size 12 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 22.5 mm Operator Size, Flush, Momentary Operator Type, Yellow, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Blue, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Green, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Non-illuminated, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom symbol | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Red, 24V DC, 1 N.C. Contact Block, No Engraving | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom symbol | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom text - font size 16 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, Custom text - font size 20 pt | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, White, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800K Piezo Operators, 30.5 mm Operator Size, Flush, Momentary Operator Type, Yellow, 24V DC, 1 N.O. Contact Block, No Engraving | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, Incandescent, 24V AC/DC, Amber, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, Incandescent, 24V AC/DC, Blue, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, Incandescent, 24V AC/DC, Clear, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, Incandescent, 24V AC/DC, Packet of Color Inserts, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, Incandescent, 24V AC/DC, Red, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, LED, 24V AC/DC, Amber, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, LED, 24V AC/DC, Clear, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, LED, 24V AC/DC, Green, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, LED, 24V AC/DC, Red, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Extended Head, LED, 24V AC/DC, Red, 2 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Amber, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Amber, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Clear, 1 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Green, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Green, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Green, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Packet of Color Inserts, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Packet of Color Inserts, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Packet of Color Inserts, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Red, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Red, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, Incandescent, 24V AC/DC, Red, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 120V AC, Amber, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 120V AC, Green, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 120V AC, Red, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Amber, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Amber, 1 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Amber, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Amber, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Amber, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Blue, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Blue, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Clear, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Clear, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Clear, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Clear, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Clear, 2 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Clear, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Green, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Green, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Green, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Green, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Green, 2 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Green, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Red, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Red, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Red, 2 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Full Voltage, Flush Head, LED, 24V AC/DC, Red, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Extended Head, Incandescent, 120V AC, Amber, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Extended Head, Incandescent, 120V AC, Green, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Extended Head, Incandescent, 120V AC, Packet of Color Inserts, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Extended Head, LED, 120V AC, Red, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 120V AC, Amber, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 120V AC, Amber, No Contacts, Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 120V AC, Amber, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 120V AC, Packet of Color Inserts, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 120V AC, Packet of Color Inserts, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 120V AC, Red, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, Incandescent, 240V AC, Green, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, LED, 120V AC, Amber, 1N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, LED, 120V AC, Clear, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Illuminated, Black Bezel, Transformer, Flush Head, LED, 120V AC, Green, 1N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, 2 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, Red, 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, Red, 1 N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, Red, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, Red, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Extended Head, Red, 2 N.O - 2 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Gray, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Green, 1 N.O. - 1 N.C., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Green, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Green, 1 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Red, 1 N.O., Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, White, 1 N.O., Large Screw Termination | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, White, No Contacts, Stab Terminals | |
| 800MB Momentary Contact Push Button Units, Non-Illuminated, Black Bezel, Flush Head, Yellow, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, Incandescent, 24V AC/DC, Amber, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, Incandescent, 24V AC/DC, Green, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, Incandescent, 24V AC/DC, Packet of Color Inserts, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, Incandescent, 24V AC/DC, Red, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, LED, 120V AC, Red, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, LED, 24V AC/DC, Amber, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, LED, 24V AC/DC, Clear, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, LED, 24V AC/DC, Green, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Full Voltage, LED, 24V AC/DC, Red, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Transformer, Incandescent, 120V AC, Amber, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Transformer, Incandescent, 120V AC, Clear, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Transformer, Incandescent, 120V AC, Red, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Transformer, LED, 120V AC, Green, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Transformer, LED, 120V AC, Red, Stab Terminals | |
| 800MB Pilot Light Units, Black Bezel, Transformer, Push-to-Test, 120V AC, Amber, Large Screw | |
| 800MB Pilot Light Units, Black Bezel, Transformer, Push-to-Test, 120V AC, Red, Stab Terminals | |
| 800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 12V AC/DC, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, No Knob, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals | |
| 800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Green, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals | |
| 800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Black, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Black, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Blue, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Gray, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Green, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Green, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), No Cap, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), No Cap, 2 NC, Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), No Cap, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 1 N.O., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 2 N.O. - 2 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 2 NC, Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, 2 NO, Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Red, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Yellow, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Yellow, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Maintained (Push-Pull), Yellow, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Black, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, No Cap, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 1 N.O., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 2 N.O. - 2 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 2 NC, Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, 2 NC, Stab Terminals | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Red, No Contacts | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Yellow, 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull and Push-Pull/Twist Release Units, Non-Illuminated, Twist Release, Yellow, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 12 V AC/DC, Blue, No Contacts, Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 12 V AC/DC, No Cap, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 12 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 12 V AC/DC, Red, No Contacts, Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 12 V AC/DC, Red, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 24 V AC/DC, Green, No Contacts, Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 24 V AC/DC, No Cap, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 24 V AC/DC, No Cap, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 24 V AC/DC, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, Incandescent Lamp, 24 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, LED, 12 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, LED, 24 V AC/DC, Amber, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, LED, 24 V AC/DC, Red, 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, LED, 24 V AC/DC, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Full Voltage, LED, 24 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, Incandescent Lamp, 120 V 50/60Hz, No Cap, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, Incandescent Lamp, 120 V 50/60Hz, No Cap, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, Incandescent Lamp, 240 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, LED, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Maintained (Push-Pull), Transformer, LED, 240 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, Incandescent Lamp, 12 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, Incandescent Lamp, 24 V AC/DC, No Cap, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, Incandescent Lamp, 24 V AC/DC, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, Incandescent Lamp, 24 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, Incandescent Lamp, 24 V AC/DC, Red, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, LED, 12 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, LED, 24 V AC/DC, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, LED, 24 V AC/DC, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Full Voltage, LED, 24 V AC/DC, Red, No Contacts, Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Transformer, Incandescent Lamp, 240 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Transformer, LED, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Push-Pull/Twist Release Units, Illuminated, Twist Release, Transformer, LED, 240 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in BothStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C. | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in BothStandard T100 Key Code, B Cam, No Contacts | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C. | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftStandard T100 Key Code, B Cam, 2 N.O. - 2 N.C. | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftStandard T100 Key Code, B Cam, No Contacts | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT101 Key Code, B Cam, 2 N.O. - 2 N.C. | |
| 800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in RightT147 Key Code, B Cam, No Contacts | |
| 800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Large Terminals | |
| 800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, No Contacts, Stab Terminals | |
| 800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, No Knob, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals | |
| 800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, Incandescent Lamp, 12 V AC/DC, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, Incandescent Lamp, 24 V AC/DC, Green, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, Incandescent Lamp, 24 V AC/DC, No Cap, No Contacts, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, Incandescent Lamp, 24 V AC/DC, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, LED, 12 V AC/DC, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, LED, 120 V AC, Green, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, LED, 24 V AC/DC, Green, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, LED, 24 V AC/DC, Red, 1 N.C.L.B - 1 N.C, Large Screw Termination | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Full Voltage, LED, 24 V AC/DC, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Green, 1 N.C.L.B - 1 N.C, Large Screw Termination | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Green, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Green, No Contacts, Large Screw Termination | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Green, No Contacts, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, No Cap, 1 N.C.L.B - 1 N.C, Large Screw Termination | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, No Cap, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, No Cap, No Contacts, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 120 V 50/60Hz, Red, No Contacts, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, Incandescent Lamp, 240 V 50/60Hz, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, LED, 120 V 50/60Hz, Green, No Contacts, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, LED, 120 V 50/60Hz, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Transformer, LED, 240 V 50/60Hz, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Non-Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, No Cap, No Contacts | |
| 800MR 3-Position Push-Pull Units, Non-Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Red, 1 N.C.L.B - 1 N.C, Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Non-Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR 3-Position Push-Pull Units, Non-Illuminated, OUT-Momentary CTR-Maintained IN-Momentary, Red, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, 1 N.O., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Black, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Blue, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Gray, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Green, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Green, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Green, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Green, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Green, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Green, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Orange, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Orange, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Orange, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 1 N.O., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Red, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Yellow, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Yellow, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Extended Head, Yellow, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 1 N.O., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, 2 NO, Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Black, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Blue, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Blue, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Gray, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Gray, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.O., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 2 N.O. - 2 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Green, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Orange, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Orange, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 2 N.O. - 2 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, 2 NO, Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Red, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, White, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, White, 2 N.O. - 2 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Yellow, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Yellow, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Yellow, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Yellow, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Yellow, 2 NO, Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Flush Head, Yellow, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Black, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Black, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Black, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Black, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Black, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Black, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Green, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Green, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Green, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Green, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Green, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Green, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 1 N.O - 1 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 1 N.O., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 2 N.O. - 2 N.C., Large Screw Termination | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, 2 N.O. - 2 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Red, No Contacts | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Yellow, 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Yellow, 1 N.O - 1 N.C., Stab Terminals | |
| 800MR Momentary Contact Push Button Units, Non-Illuminated, Mushroom Head, Yellow, No Contacts | |
| 800MS Dual Operator Momentary Contact Push Button Units, Non-IlluminatedBlack , Dual Push Button Unit, 2 N.O. - 2 N.C., Large Screw, Upper: START Lower: STOP | |
| 800MS Dual Operator Momentary Contact Push Button Units, Non-IlluminatedBlack , Dual Push Button Unit, 2 N.O. - 2 N.C., Stab Terminals, Upper: Blank Lower: Blank | |
| 800MS Dual Operator Momentary Contact Push Button Units, Non-IlluminatedBlack , Dual Push Button Unit, 2 N.O. - 2 N.C., Stab Terminals, Upper: ON Lower: OFF | |
| 800MS Dual Operator Momentary Contact Push Button Units, Non-IlluminatedBlack , Dual Push Button Unit, 2 N.O. - 2 N.C., Stab Terminals, Upper: START Lower: STOP |
| << Prev | Next >> |