Allen-Bradley / Rockwell Automation Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5mm Potentiometer Unit, .1 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, .15 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, .2 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, .4 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, .5 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, .8 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, 1 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, 10 Kilohms Resistive Element | |
| 30.5mm Potentiometer Unit, 1000 Ohms Resistive Element | |
| 30.5mm Potentiometer Unit, 15 Kilohms Resistive Element | |
| 30.5mm Potentiometer Unit, 150 Ohms Resistive Element | |
| 30.5mm Potentiometer Unit, 1500 Ohms Resistive Element | |
| 30.5mm Potentiometer Unit, 2 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, 20 Kilohms Resistive Element | |
| 30.5mm Potentiometer Unit, 25 Kilohms Resistive Element | |
| 30.5mm Potentiometer Unit, 2500 Ohms Resistive Element | |
| 30.5mm Potentiometer Unit, 3 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, 4 Megohm Resistive Element | |
| 30.5mm Potentiometer Unit, 50 Kilohms Resistive Element | |
| 30.5mm Potentiometer Unit, 500 Ohms Resistive Element | |
| 30.5mm Potentiometer Unit, 5000 Ohms Resistive Element | |
| 30.5mm Potentiometer Unit, 75 Kilohms Resistive Element | |
| 30.5mm Type 4/13 Mom. Contact PB-Illum., No Color, Ext. Hd w/ Guard, No Contacts | |
| 30.5mm Type 4/13 Mom. Contact PB-Illum., No Color, Ext. Hd w/o Guard, No Contacts | |
| 30.5mm Type 4/13 Mom. Contact PB-Illum., No Color, Mushroom Hd, No Contacts | |
| 30.5mm Type 4/13 Pilot Light, Full Voltage, Push-to-Test, No Lamp, No Cap, 0...250V AC/DC, 1 NO-1 NC | |
| 30.5mm Type 4/13 Pilot Light, Incand., No Cap | |
| 30.5mm Type 4/13 Pilot Light, LED, Red, 12-130V AC/DC, 2 N.O. - 2 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/13 Pilot Light, LED, Red, 12-130V AC/DC, 2 N.O. - 2 N.C. | |
| 30.5mm Type 4/13 Pilot Light, LED, White, 12-130V AC/DC, 1 N.O. - 1 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/13 Pilot Light, LED, White, 12-130V AC/DC, 1 NO-1 NC Explosion-Protected | |
| 30.5mm Type 4/13 Pilot Light, LED, White, 12-130V AC/DC, 1 NO-1 NC Logic Reed | |
| 30.5mm Type 4/13 Pilot Light, LED, White, 12-130V AC/DC, 1 NO-1 NC | |
| 30.5mm Type 4/13 Pilot Light, LED, Yellow, 12-130V AC/DC, 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Down-Maint.,Left& Right-Spring Rtn, 1 NO, 1 NO & 1 NOEM & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Down-Maint.,Left& Right-Spring Rtn, 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Down-Maint.,Left& Right-Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Down-Spring Rtn,Left&Right-Maint ., 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Down-Spring Rtn,Left&Right-Maint ., 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Down-Spring Rtn,Left&Right-Maint ., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-M aint., 1 NO, 1 NO & 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-M aint., 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-M aint., 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-M aint., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO, 1 NC, 1 NC, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO, 1 NO & 1 NOEM & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO, 1 NO, 1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO-1 NC & 1 NO-1 NC, 1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO-1 NC Logic Reed & 1 NO-1 NC Logic Reed | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, 1 NO-1 NC PenTUFF & 1 NO-1 NC PenTUFF | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-S pring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left-Spring Rtn,Right&Down-Maint ., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Right&Down-Spring Rtn,Left-Maint., 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Right&Down-Spring Rtn,Left-Maint., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Right-Spring Rtn,Left&Down-Maint. , 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up-Maint.,Left&Right &Down-Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, One Way Toggle, Down-Maint., 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, One Way Toggle, Down-Spring Rtn, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, One Way Toggle, Right-Maint., 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, One Way Toggle, Right-Spring Rtn, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, One Way Toggle, Up-Maint., 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, One Way Toggle, Up-Spring Rtn & 2 NC & 2 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Left&Right&Down-Main t., 1 NO-1 NC & 2 NO | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Left&Right&Down-Main t., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Left&Right&Down-Spri ng Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Down-Spring Rtn,Left-Maint., 1 NO-1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Down-Spring Rtn,Left-Maint., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Down-Spring Rtn,Right-Maint., 1 NC & 1 NO-1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Down-Spring Rtn,Right-Maint., 1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Down-Spring Rtn,Right-Maint., 1 NOEM & 1 NO-1 NC & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Down-Spring Rtn,Right-Maint., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Down-Spring Rtn, 1 NO-1 NC, 1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Down-Spring Rtn, 1 NO-1 NC, 1 NC, 1 NO, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Down-Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Right-Maint. , 1 NO & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Right-Spring Rtn, 1 NO & 1 NO-1 NC, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left&Right-Spring Rtn, 1 NO & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left-Maint.,Right -Spring Rtn, 1 NO & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Left-Maint.,Right -Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Maint. , 1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Maint. , 1 NOEM & 1 NO-1 NC & 1 N.C. (Mini) | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Maint. , No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Spring Rtn, 1 NC & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Spring Rtn, 1 NOEM & 1 NO-1 NC & 1 N.C. (Mini) | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Spring Rtn, 1 NOEM & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right&Down-Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right-Maint.,Left -Spring Rtn, 1 NO & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right-Spring Rtn,Left-Maint., 1 NO & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up&Right-Spring Rtn,Left-Maint., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up-Maint.,Left&Right -Spring Rtn, 1 NO & 1 NO-1 NC, 1 NO, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up-Maint.,Left&Right -Spring Rtn, 1 NO & 1 NO-1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up-Maint.,Left&Right -Spring Rtn, 1 NO PenTUFF & 1 NO-1 NC PenTUFF | |
| 30.5mm Type 4/13 Toggle Switch, Three Way Toggle, Up-Maint.,Left&Right -Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Maint., 1 NO, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Maint., 2 NO & 2 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Spring Rtn, 1 NO PenTUFF & 1 NO PenTUFF | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Spring Rtn, 1 NO, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Spring Rtn, 2 NO & 2 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left&Right-Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left-Maint.,Right-Sp ring Rtn, 1 NO, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Left-Spring Rtn,Right-Maint., 1 NO, 1 NO | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., 1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., 1 NOEM & 1 NOEM & 1 N.C. (Mini) & 1 N.C. (Mini) | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., 1 NOEM & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., 1 NOEM, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., 2 NC & 2 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Maint., No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 1 N.C. Stackable Sealed Switch & 1 N.C. Stackable Sealed Switch | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 1 NC Logic Reed & 1 NC Logic Reed | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 1 NOEM & 1 NOEM & 1 N.C. (Mini) & 1 N.C. (Mini) | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 1 NOEM & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 1 NOEM, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, 2 NC & 2 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up&Down-Spring Rtn, No Contacts, No Contacts, No Contacts | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up-Maint.,Down-Sprin g Rtn, 1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up-Spring Rtn,Down-Maint., 1 NC, 1 NC | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up-Spring Rtn,Down-Maint., 1 NOEM & 1 NOEM | |
| 30.5mm Type 4/13 Toggle Switch, Two Way Toggle, Up-Spring Rtn,Right-Maint. & 1 NO-1 NC | |
| 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, Full Voltage with LED Lamp,12 - 130V AC/DC, No Guards on Terminals,... | |
| 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, Operator Only,Operator Only, No Guards on Terminals, Traditional Contact Block Code: No... | |
| 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, Transformer Type with LED Lamp,120V AC 50/60 Hz, No Guards on Terminals,... | |
| 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-Stop" on cap | |
| 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, Full Voltage with LED Lamp,12 - 130V AC/DC, No Guards on Terminals,... | |
| 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, Operator Only,Operator Only, No Guards on Terminals, Traditional Contact Block Code: No... | |
| 800T Key Release E-Stop, 45mm Plastic Head, with Standard D018 Key, No Guards on Terminals, Traditional Contact Block Code: 1-NC Standard Contact | |
| 800T Key Release E-Stop, 45mm Plastic Head, with Standard D018 Key, No Guards on Terminals, Traditional Contact Block Code: 1-NO 1-NC Standard Contacts | |
| 800T Key Release E-Stop, 45mm Plastic Head, with Standard D018 Key, No Guards on Terminals, Traditional Contact Block Code: 2-NC Standard Contacts | |
| 800T Key Release E-Stop, 45mm Plastic Head, with Standard D018 Key, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Standard Contacts | |
| 800T Key Release E-Stop, 45mm Plastic Head, with Standard D018 Key, No Guards on Terminals, Traditional Contact Block Code: No Traditional Contact Blocks | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NO 1-NC Standard Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NC Standard Contacts | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Standard Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 3-NO 3-NC Standard Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 45mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: No Traditional Contact Blocks... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NC Standard Contact | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NO 1-NC Standard Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Explosion-Protected Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Standard Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: No Traditional Contact Blocks... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 63mm Metal Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 1-NO 1-NC Standard Contacts... | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 63mm Metal Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NC Standard Contacts | |
| 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 63mm Metal Head, with No legend on cap, No Guards on Terminals, Traditional Contact Block Code: No Traditional Contact Blocks... | |
| 800T Selector Switch Station, 3 Positon Surface Mounting | |
| 800T Small Pilot Light,Amber, Neon ,None , Neon Type , Incandescent Lamp , 120V AC/DC | |
| 800T Small Pilot Light,Amber, Neon ,None , Neon Type , Incandescent Lamp , 240V AC/DC | |
| 800T Small Pilot Light,Amber, Neon ,Push-to-Test , Neon Type , Incandescent Lamp , 120V AC/DC | |
| Remote Potentiometer, 0.4 M ohm Special Taper | |
| Remote Potentiometer, 10 K ohm Modified Log |
| << Prev |