Gefran Analog I/O Module R-MA6

Description
The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6 channels. Analog-digital conversion is at 16 bits. The board can be software programmed to run intercepts and launch interrupts to the MASTER CPU. It also controls 6 analog outputs in bipolar voltage ± 10V with maximum current of 20mA per output. The outputs have 16 bit resolution. They are protected against short circuit and overload by an electronic system. The module has output diagnostics to check correct function.
Datasheet
Description
The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6 channels. Analog-digital conversion is at 16 bits. The board can be software programmed to run intercepts and launch interrupts to the MASTER CPU. It also controls 6 analog outputs in bipolar voltage ± 10V with maximum current of 20mA per output. The outputs have 16 bit resolution. They are protected against short circuit and overload by an electronic system. The module has output diagnostics to check correct function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog I/O Module - R-MA6 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Analog I/O Module
R-MA6
Analog I/O Module R-MA6
The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6 channels. Analog-digital conversion is at 16 bits. The board can be software programmed to run intercepts and launch interrupts to the MASTER CPU. It also controls 6 analog outputs in bipolar voltage ± 10V with maximum current of 20mA per output. The outputs have 16 bit resolution. They are protected against short circuit and overload by an electronic system. The module has output diagnostics to check correct function.

The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs.
It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications.
The conversion system is sequential on the 6 channels.
Analog-digital conversion is at 16 bits.
The board can be software programmed to run intercepts and launch interrupts to the MASTER CPU.
It also controls 6 analog outputs in bipolar voltage ± 10V with maximum current of 20mA per output.
The outputs have 16 bit resolution.
They are protected against short circuit and overload by an electronic system.
The module has output diagnostics to check correct function.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-MA6
Product Name Analog I/O Module
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data