Gefran Functional I/O Module R-TEMP4

Description
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. Particularly suitable for complete control of four temperature zones. Thanks to the versatility of its analog inputs, it can also be used to acquire strain-gauge and potentiometer signals. The module installs on the RBUS(x) back-plane, from which it is powered.
Datasheet
Description
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. Particularly suitable for complete control of four temperature zones. Thanks to the versatility of its analog inputs, it can also be used to acquire strain-gauge and potentiometer signals. The module installs on the RBUS(x) back-plane, from which it is powered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional I/O Module - R-TEMP4 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Functional I/O Module
R-TEMP4
Functional I/O Module R-TEMP4
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. Particularly suitable for complete control of four temperature zones. Thanks to the versatility of its analog inputs, it can also be used to acquire strain-gauge and potentiometer signals. The module installs on the RBUS(x) back-plane, from which it is powered.

R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs.
It has optically-isolated 24 VDC PNP digital outputs.
Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature.
An LED lights to signal presence of the output.
It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer.
A/D conversion is 16 bit.
The conversion system is sequential on 4 channels.
Particularly suitable for complete control of four temperature zones.
Thanks to the versatility of its analog inputs, it can also be used to acquire strain-gauge and potentiometer signals.
The module installs on the RBUS(x) back-plane, from which it is powered.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-TEMP4
Product Name Functional I/O Module
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details