Gefran Functional I/O Module R-MIXR

Description
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the input and/or output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. It also controls 2 optically-isolated configurable 16 bit analog outputs, ±10V or ±20mA. It has electronic protection against short circuit and overload, and a feedback circuit for diagnostics of channel function. R-MIXR also has 2 isolated inputs for CT current transformer with 16 bit resolution. The board has advanced functions for digital inputs and digital outputs. Digital inputs are configurable as fast counters, for encoder reading or for measuring period, frequency, duty cycles. Digital outputs are configurable as PWM or frequency generator. The module installs on the RBUS(x) back-plane, from which it is powered.
Datasheet
Description
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the input and/or output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. It also controls 2 optically-isolated configurable 16 bit analog outputs, ±10V or ±20mA. It has electronic protection against short circuit and overload, and a feedback circuit for diagnostics of channel function. R-MIXR also has 2 isolated inputs for CT current transformer with 16 bit resolution. The board has advanced functions for digital inputs and digital outputs. Digital inputs are configurable as fast counters, for encoder reading or for measuring period, frequency, duty cycles. Digital outputs are configurable as PWM or frequency generator. The module installs on the RBUS(x) back-plane, from which it is powered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional I/O Module - R-MIXR - Gefran
25050 Provaglio d'Iseo (BS), Italy
Functional I/O Module
R-MIXR
Functional I/O Module R-MIXR
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the input and/or output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer. A/D conversion is 16 bit. The conversion system is sequential on 4 channels. It also controls 2 optically-isolated configurable 16 bit analog outputs, ±10V or ±20mA. It has electronic protection against short circuit and overload, and a feedback circuit for diagnostics of channel function. R-MIXR also has 2 isolated inputs for CT current transformer with 16 bit resolution. The board has advanced functions for digital inputs and digital outputs. Digital inputs are configurable as fast counters, for encoder reading or for measuring period, frequency, duty cycles. Digital outputs are configurable as PWM or frequency generator. The module installs on the RBUS(x) back-plane, from which it is powered.

The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane.
It has optically-isolated 24 VDC PNP digital inputs and outputs.
Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature.
An LED lights to signal presence of the input and/or output.
It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers, voltage (0-10V and 0-2.5V), current (0-20mA), strain-gauge and potentiometer.
A/D conversion is 16 bit.
The conversion system is sequential on 4 channels.
It also controls 2 optically-isolated configurable 16 bit analog outputs, ±10V or ±20mA.
It has electronic protection against short circuit and overload, and a feedback circuit for diagnostics of channel function.
R-MIXR also has 2 isolated inputs for CT current transformer with 16 bit resolution.
The board has advanced functions for digital inputs and digital outputs.
Digital inputs are configurable as fast counters, for encoder reading or for measuring period, frequency, duty cycles.
Digital outputs are configurable as PWM or frequency generator.
The module installs on the RBUS(x) back-plane, from which it is powered.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-MIXR
Product Name Functional I/O Module
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output; Relay Output
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details