Gefran Functional I/O Module R-TC8

Description
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module has 16 digital outputs at 24 VDC, type PNP, with maximum current of 0.5 A per channel, used typically for heating and/or cooling. Any available outputs can also be used to control the machine cycle. All outputs have current recycle circuitry for inductive loads, and are protected against short-circuit, overload, and overheating. There is also a 24 VDC type NPN digital input to measure the period of the applied signal. Maximum input frequency is 1 kHz. The module is installed on the R-BUS(x) from which it receives its power supply.
Datasheet
Description
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module has 16 digital outputs at 24 VDC, type PNP, with maximum current of 0.5 A per channel, used typically for heating and/or cooling. Any available outputs can also be used to control the machine cycle. All outputs have current recycle circuitry for inductive loads, and are protected against short-circuit, overload, and overheating. There is also a 24 VDC type NPN digital input to measure the period of the applied signal. Maximum input frequency is 1 kHz. The module is installed on the R-BUS(x) from which it receives its power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional I/O Module - R-TC8 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Functional I/O Module
R-TC8
Functional I/O Module R-TC8
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module has 16 digital outputs at 24 VDC, type PNP, with maximum current of 0.5 A per channel, used typically for heating and/or cooling. Any available outputs can also be used to control the machine cycle. All outputs have current recycle circuitry for inductive loads, and are protected against short-circuit, overload, and overheating. There is also a 24 VDC type NPN digital input to measure the period of the applied signal. Maximum input frequency is 1 kHz. The module is installed on the R-BUS(x) from which it receives its power supply.

The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control.
The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels.
Scales are in tenths of a degree.
The module has 16 digital outputs at 24 VDC, type PNP, with maximum current of 0.5 A per channel, used typically for heating and/or cooling.
Any available outputs can also be used to control the machine cycle.
All outputs have current recycle circuitry for inductive loads, and are protected against short-circuit, overload, and overheating.
There is also a 24 VDC type NPN digital input to measure the period of the applied signal.
Maximum input frequency is 1 kHz.
The module is installed on the R-BUS(x) from which it receives its power supply.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-TC8
Product Name Functional I/O Module
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
3-ch Input Module LAN-XI 102.4kHz w/o FP - -3052-A-030-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details