Gefran Custom IO remote module CAN-IO

Description
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be prepared for assembly on DIN runner or plate, according to requirements. The remote input and output module (I/O) allows: • acquisition of multiple information for the appliances controlled and from the environment, via signals and sensors; • control and regulate appliances through different types of signals and commands. The modules are available in different models and can manage up to a total of 40 channels (inputs and outputs) each, with the following limits type (see ordering codes): • digital inputs: 24 max; • fast digital inputs (meters): 6 max; • digital outputs: 16 max in total (outputs 0.5 A: 16 max; • outputs 2 A: 16 max; relay outputs: 8 max); • PWM outputs: 8 max; • Temperature inputs (thermocouples, thermo resistance PT100, thermo resistance PT1000): 10 max in total; • analogue inputs (power input ±10 V, current input 0/4…20 mA, extensometer input, potentiometer input): 8 max in total; • analogue outputs (power outputs ±10 V, current outputs 0/4…20 mA): 8 max in total.
Datasheet
Description
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be prepared for assembly on DIN runner or plate, according to requirements. The remote input and output module (I/O) allows: • acquisition of multiple information for the appliances controlled and from the environment, via signals and sensors; • control and regulate appliances through different types of signals and commands. The modules are available in different models and can manage up to a total of 40 channels (inputs and outputs) each, with the following limits type (see ordering codes): • digital inputs: 24 max; • fast digital inputs (meters): 6 max; • digital outputs: 16 max in total (outputs 0.5 A: 16 max; • outputs 2 A: 16 max; relay outputs: 8 max); • PWM outputs: 8 max; • Temperature inputs (thermocouples, thermo resistance PT100, thermo resistance PT1000): 10 max in total; • analogue inputs (power input ±10 V, current input 0/4…20 mA, extensometer input, potentiometer input): 8 max in total; • analogue outputs (power outputs ±10 V, current outputs 0/4…20 mA): 8 max in total.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom IO remote module - CAN-IO - Gefran
25050 Provaglio d'Iseo (BS), Italy
Custom IO remote module
CAN-IO
Custom IO remote module CAN-IO
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be prepared for assembly on DIN runner or plate, according to requirements. The remote input and output module (I/O) allows: • acquisition of multiple information for the appliances controlled and from the environment, via signals and sensors; • control and regulate appliances through different types of signals and commands. The modules are available in different models and can manage up to a total of 40 channels (inputs and outputs) each, with the following limits type (see ordering codes): • digital inputs: 24 max; • fast digital inputs (meters): 6 max; • digital outputs: 16 max in total (outputs 0.5 A: 16 max; • outputs 2 A: 16 max; relay outputs: 8 max); • PWM outputs: 8 max; • Temperature inputs (thermocouples, thermo resistance PT100, thermo resistance PT1000): 10 max in total; • analogue inputs (power input ±10 V, current input 0/4…20 mA, extensometer input, potentiometer input): 8 max in total; • analogue outputs (power outputs ±10 V, current outputs 0/4…20 mA): 8 max in total.

The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required.
In this way they adapt perfectly to the requirements of the machine or system to be controlled.
The modules can be prepared for assembly on DIN runner or plate, according to requirements.
The remote input and output module (I/O) allows:
• acquisition of multiple information for the appliances controlled and from the environment, via signals and sensors;
• control and regulate appliances through different types of signals and commands.
The modules are available in different models and can manage up to a total of 40 channels (inputs and outputs) each, with the following limits type (see ordering codes):
• digital inputs: 24 max;
• fast digital inputs (meters): 6 max;
• digital outputs: 16 max in total (outputs 0.5 A: 16 max;
• outputs 2 A: 16 max; relay outputs: 8 max);
• PWM outputs: 8 max;
• Temperature inputs (thermocouples, thermo resistance PT100, thermo resistance PT1000): 10 max in total;
• analogue inputs (power input ±10 V, current input 0/4…20 mA, extensometer input, potentiometer input): 8 max in total;
• analogue outputs (power outputs ±10 V, current outputs 0/4…20 mA): 8 max in total.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number CAN-IO
Product Name Custom IO remote module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output
Application General Lab & Industrial
Filter / Amplifier Filter
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details