Classic Automation LLC Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 9 10 11 12 13 14 15 16 17
Product Name Notes
1- channel thermocouple input terminal with open- circuit recognition
12 digital inputs (4 inputs available as analog inputs) 4 transistor outputs 1 analog output
12/24 VDC
12/24V DC..
16 Channel
16- point Screw Terminal Block, Relay Output
16- point Screw Terminal Block, Transistor (Sink)
16- point Screw Terminal Block
2- channel analog input, 2- channel analog output terminal - 10…+10 V
2- channel digital input terminal 120/230 V AC
2- channel digital input terminal 24 V DC
2- channel digital output terminal 24 V DC
2- channel relay output terminal
2- channel solid state load relay up to 230 V AC/DC
239644 SEAB IN YESY V2.3
24 Inputs , 8 Outputs
24 V DC
24 Vdc
24VDC 4 Channel
24VDC High Speed type, connector connection
24VDC, 2 Channel
24VDC
2A/Point Output..
32 inputs, 32 outputs (sink mode output)
32 Inputs
4 CHANNEL DIGITAL INPUT TERMINAL 24 V DC
4- channel digital output terminal 24 V DC
4- channel thermocouple input terminal with open- circuit recognition
4- channel
8 Input 24V DC 4A
8 Output 24V DC 4A
8 x 24 vdc, Same As Siemens 6ES5431- 8MA11
8 x 24 vdc/1A, Same as Siemens 6ES5451- 8MA11
8- channel digital input terminal 24 V DC
8- channel digital output terminal 24 V DC
8- Point Screw Terminal Block
820 Series
8x Digital Input 24V DC 3.0ms Filtertime
ABB Drives - 4 Digital In and 3 Digital Out
ABB Drives - Kit includes NAIO- 03 unit, FO Cables and Mounting Bracket
ABB Drives - NDIO- 02 with mounting bracket
ABB Drives ACS 600
ABB Drives Stromberg
ABB Drives
ABB Robots
ABB Triguard - MDI64BNS 64 Channel Digital Input Module, 24Vdc
AC100V
AC250V/DC30V
AEG Logistat
Analog Input Module, 4 inputs, 4- 20 ma
B&R Minicontrol - 100 Ohm RTD, 10- Bit, working range - 25 to +225 °C., 3- wire connection
B&R Minicontrol - 12DO 24VDC 0,5A
B&R Minicontrol - 4AI 0- 10V 10 bit, 4AO 0- 10V 8 bit
B&R Minicontrol - B&R I/O Module MCMAEB- 0
B&R Minicontrol - B&R I/O Module MCMAEB- 1
B&R Minicontrol - B&R Minicontrol 12 RO 230VAC/24VDC 2A
B&R Minicontrol - LS
B&R Minicontrol - MCE16A- 0 0- >1 10 ms 1- >0 20ms
B&R Minicontrol - MCE16A- 1 0- >1 1 ms 1- >0 2 ms
B&R Minicontrol
Bailey Infi 90 - +48Vdc, 0.3A Max
Bailey Infi 90 - 16 inputs, 125 VDC or 120 VAC Digital Input Module
Bailey Infi 90 - 16 point
Bailey Infi 90 - 8 mv or TC inputs - 100 to 100 mV
Bailey Infi 90 - 8 outputs
Bailey Infi 90 - Analog Input Termination Unit
Bailey Infi 90 - Bailey IMDSO02 Digital Output Module, 5 VDC- 50 VDC, 3 Amps
Bailey Infi 90 - IISAC01 Analog Control Station
Bailey Infi 90 - IMAMM03 Bailey Infi 90 Analog Master Module
Bailey Infi 90 - IMASI02 Analog Input Module
Bailey Infi 90 - IMASI03 Analog Input Slave Module, Power Requirements +5, +1 15Vdc, 4.0VA
Bailey Infi 90 - IMASI23 Analog Input Module,16 inputs, TC, RTD, Millivolt, High level
Bailey Infi 90 - IMASM03 Analog Slave Module, eight RTD (100 Ohm) signals
Bailey Infi 90 - IMASO01 Analog Output Slave Module, Power Requirements +5, +- 15, +24 Vdc 15.8 VA
Bailey Infi 90 - IMASO11 Analog Output Slave Module, +5Vdc, 250mA/+24Vdc, 310MA/+15Vdc, 100mA/- 15Vdc, 100mA
Bailey Infi 90 - IMCIS02 Control I/O Slave Module, Power Requirements +5, +115 Vdc, 2.4 VA
Bailey Infi 90 - IMCIS12 Control I/O Slave Module
Bailey Infi 90 - IMCIS22 Control I/O Slave Module
Bailey Infi 90 - IMDS12 Universal Digital Input Slave Module, 16 Inputs, Power Requirements +5Vdc 115mA
Bailey Infi 90 - IMDSI02 Digital Input Slave, Power Requirements +5 Vdc 80mA
Bailey Infi 90 - IMDSI13 24 Vdc Digital Input Slave Module, 16 channels
Bailey Infi 90 - IMDSI22 Universal Digital Input Module, 16 Inputs 24, 48, 125 VDC and 120 VAC, 32 Jumpers. Power Requirements +5 Vdc 115mA
Bailey Infi 90 - IMDSM04 Pulse Input Slave Module, +5 Vdc, 1.5A, +24Vdc, 80mA
Bailey Infi 90 - IMDSO01 Digital Slave Output Module, Power Requirements +5 Vdc 1.0 W max
Bailey Infi 90 - IMDSO04 Digital Output Slave, Open Collector - 16 Channel, Power Requirements +5 Vdc 1.0W max
Bailey Infi 90 - IMDSO14 Digital Output Slave, 16- Channel Open Collector, Power Requirements +5 VDC, 370 mA
Bailey Infi 90 - IMDSO15 Digital Output Module, 8 electro- mechanical relays
Bailey Infi 90 - IMFAI01 Isolated Analog Input Module
Bailey Infi 90 - IMFEC11 Field Equipment Communication Module (Analog Input Module). Supports 4- 20mA, 1- 5 Vdc and FSK Digital. Power requirements are +5Vdc, 85mA/+15Vdc,25mA/- 15Vdc, 20mA
Bailey Infi 90 - IMFEC12 Analog Input Module, suppports 15 inputs of 4- 20 ma or 1- 5 Vdc
Bailey Infi 90 - IMRIO02 Remote I/O Slave Module
Bailey Infi 90 - NIAI01 Analog Input Termination Module, High Level. For use with IMASM01
Bailey Infi 90 - NIAI04 Analog Input Termination Module
Bailey Infi 90 - NIAI05 Analog Input Termination Module - High Density. Used with IMASI03 module.
Bailey Infi 90 - NIAO01 Analog Output Termination Module, typically used with a IMASO01 or IMASO11.
Bailey Infi 90 - NICS01 Control I/O Termination Module
Bailey Infi 90 - NTAI05 Analog Input Termination Unit, high level 16 input, use with IMFEC11, IMFEC12 and NKTU01 cable. Note: Units are refurbished with new dip shunts.
Bailey Infi 90 - NTAI06 Analog Input Termination Unit
Bailey Infi 90 - NTCS04 Control I/O Termination Unit, use with IMCISX2,IMQRS02, NKTU01
Bailey Infi 90 - NTDI01 Digital I/O Termination Unit, Refurbished with new dip shunts.
Bailey Infi 90 - NTDO01 Digital Output Termination Unit
Bailey Infi 90 - NTDO02 Digtal Output Termination Unit, 8 Outputs
Bailey Infi 90 - RTD, 8 inputs, use with IMASM03, IMASM04, NKTU02
Bailey Infi 90 - RTU Isolated Digital Input Module 16DI 24/48VDC
Bailey Infi 90 - Special version of IMASI02 that has only 2 input channels.
Bailey Infi 90 - Special Version; Ignore rear panel label it is wrong per RC
Bailey Infi 90 - Unit has a plug in board that contains the fiber optic TX and RX connections. The assembly part number is 6644811A1.
Bailey Infi 90
Bailey Net 90 - +5VDC,1.5A +24VDC, 80MA
Bailey Net 90 - Bailey NDSI02 Net 90 Digital Input Module
Bailey Net 90 - Bailey Net 90 Control I/O Module
Bailey Net 90 - Infi 90 and Network 90
Bailey Net 90 - NAMM02 Bailey Net 90 Analog Master Module
Bailey Net 90 - NAMM03 Bailey Net 90 Analog Master Module
Bailey Net 90 - NAOM01 Analog Output Module
Bailey Net 90 - NASM01 Bailey Net 90 Analog Input Module
Bailey Net 90 - NDSO01 Digital Output Module
Bailey Net 90
Bus Terminal, 8- channel analog input, current, 4- 20 mA, 12- bit, single- ended
Centum CS - Centum VP - Style S1
Centum CS - Centum VP - Style S2
Centum CS Centum VP
CS Low Voltage AC Drives
D/A Conversion Unit, 2 Analog Output Channels
DC 24V
DC Output, 5- 200 VDC, 5 VDC Logic
DC Output, 5- 60 VDC, 5 VDC Logic
Digital Output Module - 8 X 115/230 Vac 0.5A. The NL- 530 Digital Output Module is a Westinghouse labeled version of the Siemens manufactured 6ES5451- 8MD11. Sytle No. 1A57375H42
Digital output Units. 16 Points
Dry Contact (Reed Relay) Output, 5 VDC Logic
Expansion I/O unit 32- input 32- output Transistor (sink) output Connector type
Expansion I/O unit 32- point connector type 16- input, 16- output (transistor)
Expansion Input Unit 32- input switching 5V/24V DC connector type
For use with NS10 or NS12 Programmable Terminals
Harmony DCU System Six
High Speed type, connector connection
Industrial DIN Rail Power Supply
Input 3.0- 8VDC, Output 280VAC, 3A 60HZ
Intelligent Systems.
Klockner Moeller PS4 - 16 inputs, 24 VDC
Klockner Moeller PS4 - 16 outputs, 24 VDC, 0.5A
Klockner Moeller PS4 - 4 Digital Outputs, 3/2 way valve
Klockner Moeller PS4 - 4 inputs and 2 outputs
Klockner Moeller PS4 - 8 Outputs, 24 VDC, 2A
Klockner Moeller PS4 - 8 outputs, 24VDC/230VAC, 2.0 A relay
Klockner Moeller PS4 - Local Expansion Module, 8 Digital Inputs/8 Digital Outputs
Klockner Moeller PS4
Klockner Moeller System
MELSEC- K Series
Micro Innovation XI/ON - MFD I/O module, 8/12 DI, 4 AI, 1 AO, 4 relays, 24Vdc
Micro Innovation XI/ON - MFD I/O module, 8/12 DI, 4 AI, 4 relays, 24Vdc
MIDI/Multicontrol - 16 transistor outputs
MIDI/Multicontrol
Modicon PLC
Nano Series PLC
Numa- Logic - 16POINT 120VAC/DC
Numa- Logic - 16POINT 120VAC
Numa- Logic - 8 point
Numa- Logic PC1100 / 1200 / 1250 - 16 POINT, 120VAC
Numa- Logic PC1100 / 1200 / 1250 - 24V DC
Numa- Logic PC1100 / 1200 / 1250 - 8 point, 120 Vac
Numa- Logic PC1100 / 1200 / 1250
Numa- Logic
NX- Series Digital Input Units. 4 Point DC
OMM Ouput Module used in the Moore Cable Concentrator System.
Output 120VAC,2.5A
Pack Of 10
PASE- Junior - Tr. Output, source, 12- 28 Vdc, 05.A
PASE- Junior
Power Monitoring Accessories
Provox - M7606 Digital CPU Module
Provox
Samsung NX70 Series - CH at the end of the part number is for Chinese manufacturing.
Samsung NX70 Series
Schleicher Promodul P02 - 2 OF F
Schleicher Promodul P02
SESTEP - Sestep 390,32 Outputs,
SESTEP - SESTEP 390
SESTEP 290
SESTEP
SINK MODE OUTPUT
Sink output,connector connection.
Style S2
SYSMAC NX- Series - 2 point NX- Series
SYSMAC NX- Series - 4 Point DC
SYSMAC NX- Series - 8 Point Current Input Unit NX- Series
SYSMAC NX- Series - Digital Output Units. 16 Point
SYSMAC NX- Series - Digital Output Units. 4 Point
SYSMAC NX- Series - Digital Output Units. 8 Point
SYSMAC NX- Series - NX- Series Analog Input Unit
SYSMAC NX- Series - NX- Series Analog Output Unit
SYSMAC NX- Series - NX- Series Digital Input Units. 16 Point DC
SYSMAC NX- Series - NX- Series Digital Input Units. 8 Point DC
SYSMAC NX- Series - NX- Series Digital Input Units.16 Points DC
SYSMAC NX- Series - NX- Series Digital output Units
SYSMAC NX- Series - NX- Series
SYSMAC NX- Series - SIH400
SYSMAC NX- Series - With Time Stamp Function.
SYSMAC NX- Series
System 200V - SM 221 Set - Digital input 16 inputs LED status display on conversion module UB48
System 200V - SM 221 Set - Digital input 16 inputs LED status display on conversion module UB48D
System 200V - SM 222 Set - Digital output 16 outputs LED status display on conversion module UB48 Output current 0,5 A
System 200V - SM 222 Set - Digital output 16 outputs LED status display on conversion module UB48D Output current 0.5 A
The NL- 515 Digital Input Module is a Westinghouse labeled version of the Siemens manufactured 6ES5431- 8MC11. Sytle No. 1A57375H32
Transistor Sink
Triguard SC300E - Analog input, 32 channel, impedance isolation, 0 to 10V / 0 to 40mA
Yamatake

<< Prev Next >>