Classic Automation LLC Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
0 To 10VDC
12 DC inputs, 8 relay outputs
12 Inputs - 24V DC sink - 1 wire
120VAC 50/60HZ 13mA. conformal coated
1500W~12V
16- point 12- 24 VDC current sinking/sourcing input module, 4 points per common (Use with T1K- 16B or T1K- 16B- 1 terminal base).
16- point 12- 24 VDC current sourcing output module, 4 points per common, 1.0A/point, 4 replaceable fuses. Use with T1K- 16B or T1K- 16B- 1 terminal base.
16- point 17- 240 VAC output module, 4 points per common, 1.0A/point, 4 replaceable fuses
16- point, 12- 24 VDC, sinking, 4 common(s), 4 point(s) per common, 1A/point, 4A/common. Requires T1K- 16B or T1K- 16B- 1 terminal base.
16PT 24V DC /0,5A Version A
16PT 24V DC Version A
16x Transistor 24VDC/0.5A
1x SM- IDC5 Input, 1x SM- ODC5 Output
2 inputs voltage/current high level - 1 output
2.5- 28VDC - 5VDC Logic
24 V DC
24VAC/DC 48- 62HZ
2AMP 2PT 24VDC 12IN 8OUT
4 Analog Input and 2 analog outputs spring
4 ANALOG OUTPUT CHANNELS
4 Channel high speed input module
4 channel
4 Digital Inputs 2 Digital Outputs
4 Inputs - +/- 10 V/0..20 mA - 16 bits
4- channel Analog Input Module
4X8 Transitor 0.5A DC24V
8 CHANNEL 0- 20MA DOUBLE HEIGHT
8 CHANNEL ISOLATED
8 Channel
8 Input, Non differential
8 Inputs
8- point 110VAC input module, 4 points per common
8- point 17- 240 VAC output module, 4 points per common, 1.0A/point, 2 replaceable fuses
8- point, 12- 24 VDC, sinking/sourcing, 2 isolated common(s), 4 point(s) per common. Requires T1K- 08B or T1K- 08B- 1 terminal base.
ABB Drives Accessories - RAIO- 01 Analog I/O Extension Module for ABB Drives
ABB Drives ACS 500
ABB Drives Stromberg
ABB Drives
ABB Master
ABB MOD 300 - Similiar to the 6055NZ10000A
ABB RAZOA
Advant S200 I/O - 16 digital DC inputs, 24 V DC
Advant S200 I/O - Series A
AEG Logistat
ANALOG INPUT16- PT(4- 20MA/10VDC) (COATED)
ANALOG OUTPUT 8 PT 4- 20 MA/10V
Analog output module - 4O - +/- 10 V/0..20 mA - 16 bits
APOGEE Modular Building Controller PTM6 - 0- 10 Vdc with Supervised Auto/Manual Switch per AO, Manual Gradual Switch Made Active In Manual Mode. LED Indication of Output (Brightness), Industry Standard...
APOGEE Modular Building Controller PTM6 - 0- 10 Vdc, Industry Standard
APOGEE Modular Building Controller PTM6 - 0- 10 Vdc, LED Indication of Output (Brightness), Industry Standard
APOGEE Modular Building Controller PTM6 - 1000 ohm Platinum RTD, Industry Standard
APOGEE Modular Building Controller PTM6 - 100K Ω Thermistor
APOGEE Modular Building Controller PTM6 - 2 inputs, 4- 20 mA, 2- Wire, 3- Wire, Industry Standard
APOGEE Modular Building Controller PTM6 - 2 point, Dry Contact, Potential Free, LED Indication of Input (On/Off)
APOGEE Modular Building Controller PTM6 - 4 point, Dry Contact, Potential Free, LED Indication of Input (On/Off)
APOGEE Modular Building Controller PTM6 - 4- 20 mA, LED Indication of Output (Brightness), 2- Wire, 3- Wire, Industry Standard
APOGEE Modular Building Controller PTM6 - Contact Closure, 240 Vac, 4A, LED Indication (On/Off), Supervised Hand- Off- Auto Switch per DO
APOGEE Modular Building Controller PTM6 - Contact Closure, 240 Vac, 4A, LED Indication (On/Off)
APOGEE Modular Building Controller PTM6 - Voltage Sensing, 250 Vac Max. Wired Parallel in Circuit, LED Indication of Input (On/Off)
Bailey Fisher & Porter - Manufactured by MTL and sold with remote I/O for Bailey Fischer & Porter
Bailey Infi 90 - AI Module, 15 CH, Supports 4- 20mA, 1- 5V
Bailey Infi 90 - AI Module, 16 CH, TC, mV, RTD, High Lvl
Bailey Infi 90 - Analog Input Base, Harmony Block I/O, Screw termination base for non- redundant modules.
Bailey Infi 90 - ANALOG INPUT MOUNTING BASE, INPUTS: ISO HIGH LEVEL VOLTAGE, LOW LEVEL VOLTAGE,TC CLAMP / CABLE TERMINATION BASE FOR NON- REDUNDANT I/O MODULES
Bailey Infi 90 - ANALOG INPUT MOUNTING BASE, INPUTS: ISO HIGH LEVEL VOLTAGE, LOW LEVEL VOLTAGE,TC CLAMP / CABLE TERMINATION BASE FOR REDUNDANT I/O MODULES
Bailey Infi 90 - ANALOG INPUT MOUNTING BASE, INPUTS: ISO HIGH LEVEL VOLTAGE, LOW LEVEL VOLTAGE,TC SCREW TERMINATION BASE FOR NON- REDUNDANT I/O MODULES
Bailey Infi 90 - ANALOG INPUT MOUNTING BASE, INPUTS: ISO HIGH LEVEL VOLTAGE, LOW LEVEL VOLTAGE,TC SCREW TERMINATION BASE FOR REDUNDANT I/O MODULES
Bailey Infi 90 - AO Module, 14 CH, Supports 4- 20mA, 1- 5V
Bailey Infi 90 - BLK- 100 Blank Block Module - Harmony I/O, Blank Blocks maintain air flow in column and are required for open slots in the middle or top...
Bailey Infi 90 - Cable termination version
Bailey Infi 90 - clamp/cable termination base for non- redundant I/O modules
Bailey Infi 90 - Control I/O Module 4 AI, 3DI, 4 DO, 2 AO
Bailey Infi 90 - DI Module, 16 CH, 48 VDC (No Jumpers)
Bailey Infi 90 - HR Series (Harmony Rack) I/O, 8 channel, 0- 50 KHZ
Bailey Infi 90 - IMDSO14 Digital Output Slave, 16- Channel Open Collector, Power Requirements +5 VDC, 370 mA
Bailey Infi 90 - Non- redundant column fan. Photo shows L701110A1- 10 Cable attached to fan assembly. Cable is a separate part.
Bailey Infi 90 - P- HB- DIO- 4000C100
Bailey Infi 90 - PHAMCL110000000 I/O Mounting Column for Block I/O
Bailey Infi 90 - PHAMCL210000000 I/O Mounting Column for Block I/O
Bailey Infi 90 - PHAMCL31000000 I/O Mounting Column for Block I/O
Bailey Infi 90 - PHAMCL41000000 I/O Mounting Column for Block I/O
Bailey Infi 90 - PHAMCL61000000 I/O Mounting Column for Block I/O
Bailey Infi 90 - PHBAOT1500S100 AOT 150 Analog Output Mounting Base, Screw terminations for non- redundant modules.
Bailey Infi 90 - PHBBLK10000100 Blank Block Mounting Base - Harmony I/O, Mounts in unused column position. Used with BLK 100.
Bailey Infi 90 - PHBDIO4000R100 Digital I/O Mounting Base for DIO- 400, Harmony Block I/O. Used in combination with RLY- 100 and RLY- 200. Provides screw termination for DI and...
Bailey Infi 90 - RLY- 100 Auxiliary Relay Module - Harmony Block I/O. Connects eight (8) plug- in electromechanical relays for use with DIO blocks. RLY- 100 is packaged with...
Bailey Infi 90 - RMU- 100 Repeater Mounting Unit - Harmony Block I/O, Repeaters not included.
Bailey Infi 90 - Screw Terminal Base
Bailey Infi 90 - Screw termination base for non- redundant I/O Modules
Bailey Infi 90 - Screw Termination Base for Non- Redundant I/O
Bailey Infi 90 - Screw termination base for redundant I/O Modules
Bailey Infi 90 - sixteen (16) non- isolated Analog Inputs; 4- 20 mA DC, - 10 to +10 V DC.
Bailey Infi 90
Centum CS Centum VP
Centum XL - micro XL - ST6 *A
Centum XL - micro XL - ST7 *A
Centum XL - micro XL - Style S3
Centum XL micro XL
DC INPUT 24VDC 16PT. conformal coated
DC Output, 24 VDC, Isolated, conformal coated
DC Output, 24 VDC, Isolated
Delta V - Consist of: 12P4726X042 ( 8- Channel Terminal Module), 12P4705X022 ( AI 8- Channel 4- 20mA Module).
Delta V - Consist of: KJ4006X1- BB1 ( 8- Channel Terminal Module), KJ3201X1- BK1 ( DI 8- Channel NAMUR Module).
Delta V - Kit Consist of (2) parts assembly: 12P4693X032 (DO 8- Channel 24 VDC) 12P4721X042 ( 8- Channel Terminal )
Delta V - Kit Consists of (2) parts assembly: 12P4699X042, 12P4721X032, Discrete Output Card, 8 Channels; 24Vdc; Isolated;Standard I/O Termination Block
Delta V - Kit consists of: 12P4721X042 ( 8- Channel Terminal Module), 12P4704X032 ( AO 8- Channel 4- 20mA Module).
Digital inputs:24VDC, Max Current Capacity:250mA. Electrical connections Inputs: 12- pin terminal strip Outputs:10- pin terminal strip
For position encoder,1 input For incremental encoder.
H&B Contronic P
Hitachi PLC
I/O MODULE 32PT 16IN 16OUT 24VDC SMOOTH/PULSED 9MS
INPUT MODULE 16POINT DIGITAL 24VDC ISOLATED
Input module for source or sink operation with 16 non- isolated inputs
Input/output analog module, Modicon TM3, 2 or temperature inputs, 1 output (spring) 24 VDC
Internal 170mA
Kit consists of module STB ACO 8220 and base STB XBA 2000
Klockner Moeller PS 31
Klockner Moeller PS4 - 24 VDC input power, Semiconductor outputs
Klockner Moeller PS416 - 16 digital inputs 24 V DC, 3 ms
Klockner Moeller PS416 - 16 digital inputs 24 VDC, 3 ms
Klockner Moeller PS416 - 16 digital outputs 24 V DC, 0.5 A
Klockner Moeller PS416 - 4 analog inputs for voltage/ current, 4 analog outputs for voltage/ current
Klockner Moeller PS416 - 6 Channels, Counter Modules sold separately: CM61.1, CM61.2, CM62.1, CM62.2
Klockner Moeller PS416 - 8 digital outputs 24 V DC, 2 A
Klockner Moeller PS416 - PS416 AIN- 400 8AI 12Bit, 8 analog inputs for voltage/ current
MELSEC- Q Series - 16 POINT 5VDC SINK INPUT
MELSEC- Q Series - 16 POINT INPUT 48VAC/48VDC
MELSEC- Q Series - 16 point, Transistor Output Module (Sink Type)
MELSEC- Q Series - 16PT SINK TR. HI- CURRENT
MELSEC- Q Series - 32 point transistor output
MELSEC- Q Series - 32- point, 5- 12 VDC input
MELSEC- Q Series - 4CHANNEL
MELSEC- Q Series - 64 POINT SINK TRIAC OUT 0.1 A 12/24VDC
MELSEC- Q Series - 7/8MA 16POINT 50/60HZ
MELSEC- Q Series - ANALOG INPUT 2CH ISOLATED DISTRIBUTOR
MELSEC- Q Series - ANALOG MODULE 4 CH OUTV/IISOL. PWR
MELSEC- Q Series - ANALOG MODULE 4CH INRTD
MELSEC- Q Series - ANALOG MODULE 8 CH. IN VOLTAGE
MELSEC- Q Series - ANALOG MODULE 8CH OUT CURRENT
MELSEC- Q Series - ANALOG MODULE 8CH OUT VOLTAGE
MELSEC- Q Series - ANALOG MODULE8 CH INCURRENT
MELSEC- Q Series - DATA LNK UNIT NET/H REMOTEGI FIBER LINK
MELSEC- Q Series - HIGH SPEED 16 POINT 24VDC SINK INPUT
MELSEC- Q Series - HIGH SPEED 16 POINT 24VDC SOURCE INPUT
MELSEC- Q Series - HIGH SPEED 16 POINT 5VDC SOURCE INPUT
MELSEC- Q Series - INPUT MODULE 16- POINT SINK DC IN
MELSEC- Q Series - INPUT MODULE 64POINT SINK DC IN 4MA 24VDC
MELSEC- Q Series - INPUT MODULE DC 32 POINT 24 VDC INPUT 4 MA SINK
MELSEC- Q Series - INPUT MODULE32 POINTSOURCE DC IN
MELSEC- Q Series - INPUT MODULE8 POINT240VAC
MELSEC- Q Series - INPUT16 POINTACSPRING CLAMP
MELSEC- Q Series - INPUT16 POINTSINK DCSPRING CLAMP
MELSEC- Q Series - INPUT16 POINTSOURCE DCSPRING CLAMP
MELSEC- Q Series - INPUT64 PTSDC SCE INFAST SWITCH
MELSEC- Q Series - MILIVOLT ANALOG INPUT4 CH ISOLATED
MELSEC- Q Series - NET/HREMOTE I/O COAX LINK
MELSEC- Q Series - NET/HREMOTE I/OFIBER LINK
MELSEC- Q Series - OUTPUT MODULE 32 POINT SINK T0.1 AMP 12/24VDC
MELSEC- Q Series - OUTPUT16 POINTRELAYSPRING CLAMP
MELSEC- Q Series - OUTPUT16 POINTSOURCE TR.SPRING CLAMP
MELSEC- Q Series - OUTPUTRELAYINDEPENDE NT COMMONS8 PT
MELSEC- Q Series - OUTPUTTR SNK/SCEIND. COMMONS
MELSEC- Q Series - OUTPUTTRIAC16 POINTS
MELSEC- Q Series - Q SERIES ANALOG INPUT 6CH ISOLATED
MELSEC- Q Series - Q SERIES ANALOG OUTPUT 6CH ISOLATED
MELSEC- Q Series - Q SERIES RTD INPUT 8CH ISOLATED
MELSEC- Q Series - Q SERIES TEMP MEASUR INPUT 4CH ISOLATD
MELSEC- Q Series - Q SERIES THRMCPL INPT 8CH ISLTD 320MS
MELSEC- Q Series - Q SERIES THRMCPL INPT 8CH ISLTD 640MS
MELSEC- Q Series
MELSEC- ST Series
Modicon Micro
Modicon PLC - 16 Input
Modicon PLC - 16 Outputs
Modicon PLC - 32 outputs 24 V transistor
Modicon PLC - Discrete output module, Modicon M238 logic controller, 8 outputs relay, 1 removable screw terminal block
Modicon Premium
Output 120VAC, 3A- 8VDC
Output 60VAC,3A
PLS 510
Power Monitoring Accessories
ProSafe- PLC - Style S2
ProSafe- PLC
PS316- PS22- PS24 - For I/O Cards
Rosemount RS3
SAIA PCA2 - 8- bit Resolution
SAIA PCA2
SAIA PCD6
Schleicher Promodul P
Servopack IP10, 3PH 200- 230V~50/60Hz 1A
Servopack
Servostar
SICOMP
Signal converters for connection to P- bus, with two independent on/off control outputs (binary control outputs) and potential- free changeover contacts.
Simatic S5- 115
SNAP 4- Ch 10- 32 VAC/VDC
Telemecanique TSX Micro
Thermocouple, 14- channel, 12- bit resolution, input type(s): J, E, K, R, S, T, B, N, C.
Transistor Model With Connector , MIL Connector , 16 Outputs , PNP
Triguard SC300E - TAI16AEA 16 Channel Analog Input Termination Card. The TAI16AEA termination card enables up to sixteen externally powered field devices to be connected to a SC300E Digital Input...
Triguard SC300E - TAI16AIL 16 Channel Line Monitored Analog Input Term. The TAI16*IL termination cards enable up to 16 field devices such as fire and smoke detectors to be connected...
voltage input module
Voltage/current/temp erature- non differential.
Voltage: +/- 10 - Input: +/- 5VDC

<< Prev Next >>