Classic Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 100- 240 Vac/dc, 4 PNP Inputs, 4 Relay Outputs | |
| 10V, 20mA | |
| 115vac Digital Input Module | |
| 12 points, 24 Vdc/240 Vac, 2A/point | |
| 16 DC INPUTS 12 RELAY OUTPUTS 100- 240VAC | |
| 16 point | |
| 16- point 5VDC / 12- 24 VDC fast response (1ms) current sinking/sourcing input module, 2 commons (internally connected), removable terminal | |
| 16DO 2A 24VDC/220VAC | |
| 2 inputs, 2 outputs 0- 10v, 0- 20mA | |
| 2- channel analog output terminal 0- 10 V, 16- bit | |
| 24 discrete inputs and/or 8 discrete outputs and 8 analog inputs | |
| 24 VDC; 0,5A | |
| 32 channel | |
| 32 point, 24- 48 Vdc | |
| 32- point module. 12- 24VDC | |
| 4 CH, 12 BIT RES, Isolated | |
| 4 channel 12- bit isolated 4- 20mA or 0- 5, 0- 10 VDC. | |
| 4 Digital inputs, 2 relay outputs | |
| 4 point | |
| 4- 20ma 16 Analog Output Module | |
| 4- channel analog input module, 12- bit resolution, range: 0- 5V, 0- 10V, - 5 to +5V, - 10 to +10V | |
| 4- channel analog input module, 12- bit resolution, range: 4- 20 mA | |
| 4- channel digital input terminal, TwinSAFE, 24 V DC | |
| 4- channel thermocouple input module, 0.1 degrees C resolution, supports: J, E, K, R, S, T, B, N, C; 0- 5 VDC, - 5 to +5 VDC, 0- 156 mVDC,... | |
| 50/60Hz, 100/110/115/120Vac | |
| 8 channel AD590 temperature transducer input module, 12 bit resolution, range: 0 to 1mA (- 55C to +150C temperature measurement | |
| 8 CHANNEL DIGITAL OUTPUT TERMINATION MODULE | |
| 8 Channel | |
| 8 In/8 Out | |
| 8 points (Isolated) 24 Vdc, 240 Vac, 2 A/point | |
| 8 pt. isolated 12- 250 VAC output module, 1A/point, 8 commons (isolated), removable terminal, 8 user replaceable fuses | |
| 8- channel analog output module, 12- bit resolution, range: 4- 20 mA | |
| 8- point 12- 30 VDC or 12- 220 VAC output module, 10A/point, 2 Form C (SPDT) relays and 6 Form A (SPST) relays, 8 commons, (isolated), removable terminal, 8 non-... | |
| 8- point 12- 30 VDC or 12- 250 VAC isolated output module | |
| 8DI/8DO, Transistor Output | |
| ABB Master - 16 Channels | |
| ABB Master | |
| ABB Robots - 24 Vdc | |
| ABB Robots - DSQC 223 ABB Robotics Digital I/O Module, YB560103 BD/4 | |
| ABB Robots - DSQC209 Analog Module YB560103- AL | |
| ABB Robots - DSQC350 | |
| ABB Robots | |
| AC- DC CONV, DIN RAIL, 1 O/P, 100.8W, 4.2A, 24V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; INPUT VOLTAGE VAC:90V TO 264V; NO. OF OUTPUTS:1; OUTPUT VO | |
| AD Module | |
| Advant AC800F- Freelance - 8 DI: 120/230 VAC4 DO: relay contacts, 24 VDC, 120/230 VAC2- wire, 24 VDC 2 W TU 731F /TU 732F (terminal unit not included) | |
| Advant AC800F- Freelance - 8 DI: 24 VDC 8 DO: relay contacts, 24 VDC, 230 VAC 1/3- wire, 24 VDC 2 W TU 731F /TU 732F (terminal unit not included)... | |
| Advant Master | |
| Advant OCS - ABB DSTA 001 Analog Connection Unit,57120001- PX | |
| Advant OCS - DSTA 002P Connection Unit for Analog Input Board DSAI 133A, 3BSE018331R1 | |
| Advant OCS | |
| Advant S100 I/O - 16 Channel, 0.1% shunt, differential | |
| Advant S100 I/O - 31 PT 100, 3- wire | |
| Advant S100 I/O - ABB DSTA131 Connection Unit for Analog Board, 16 Channel, 0.1% shunt, differential | |
| Advant S100 I/O - Connection Unit for Analog Board DSAX 110A | |
| Advant S100 I/O - Connection Unit for Analog Input Board DSAI133A | |
| Advant S100 I/O - DSRF 187 | |
| Advant S100 I/O - DSRF 187A | |
| Advant S100 I/O | |
| Advant S400 I/O - 20 digital inputs, 48 V d.c., 12 relay outputs | |
| Advant S400 I/O - 8 channels, DSTD W130 Connection Unit - 230 Vac | |
| Advant S900 I/0 - Input for dry contact or NAMUR initiator. Output for low power intrinsic safe valves. | |
| Advant S900 I/0 - Input for dry contact or NAMUR initiator. Output for low power valves. | |
| analog output module, 8- channel, current, 12- bit, output current signal range(s) of 4- 20 mA, external 24 VDC required | |
| Analog Output, 2 Ch, 4- 20 ma/1- 5 Vdc 12 bit | |
| B&R Maestro | |
| Bailey Infi 90 - Block I/O H1 Fieldbus Module | |
| Bailey Infi 90 | |
| Bosch CNC | |
| Centum CS Centum VP | |
| Centum XL - micro XL - EA0 *A Output Isolator Card | |
| Centum XL - micro XL - ET5 *A Signal Conditioner - T/C Input (Various types and ranges availabile) | |
| Centum XL - micro XL - ET5 *B Signal Conditioner - T/C Input (Various types and ranges availabile) | |
| Centum XL micro XL | |
| D/A Converter | |
| DI 32- Point | |
| DirectLOGIC DL205 relay output module, 8- point, 12- 24 VDC/12- 240 VAC, (8) Form A (SPST) no- suppression, 2 isolated common(s), 4 point(s) per common, 10A/common. | |
| easyControl CANopen extension unit, 6DI, 4DO (transistor) | |
| FA- M3 - (24VDC, 100 to 240VAC), 2A,8 Points. | |
| FA- M3 - Sink type, 24 V DC, 0.1 A, 64 points | |
| FA- M3 - Style S1 REV: - - :00 | |
| FA- M3 - Style S1 REV: - - :03 | |
| FA- M3 - Style S1 | |
| FA- M3 - TR output source type, 12 to 24 V DC, 0.1 A, 32 points | |
| FA- M3 | |
| HD EtherCAT Terminal, 4- channel digital input 24 V DC, 3- wire connection | |
| Hitachi EH- 150 - 16 points, 24 V DC input, Removable terminal block | |
| Hitachi EH- 150 - 16 points, Transistor output, 12/24 V DC, Removable terminal block (Sink type logic) | |
| Hitachi EH- 150 - PT100 INPUT | |
| Hitachi EH- 150 | |
| Hitachi PLC | |
| I/O Function Module 14 Pin Terminal | |
| I/O splitter box FTB monobloc - IP67 - for CANopen - 12I - 4O | |
| I/O splitter box FTB monobloc - IP67 - for CANopen - 16I | |
| I/O splitter box FTB monobloc - IP67 - for Profibus DP - 16I - 0..8O | |
| I/O splitter box FTB monobloc - IP67 - for Profibus DP - 8I - 8O | |
| Inverter 8200 Vector Series, Application I/O PT | |
| INVERTER SERIES 8200 VECTOR - ACCESSORIES - CAN- I/O (SYSTEMBUS) | |
| INVERTER SERIES 8200 VECTOR - ACCESSORIES - STANDARD I/O | |
| Inverter Series 8200 Vector, Accessory, Standard I/O PT | |
| IP20, DI 8xDC 24V | |
| IP20,AI 4x16BIT | |
| IP20 | |
| Klockner Moeller PS4 - 16 Digital Inputs, Interbus | |
| Klockner Moeller PS4 - 16 Inputs, 24 VDC | |
| Klockner Moeller PS4 - 16DI 24VDC | |
| Klockner Moeller PS4 - 24 VDC power, 6 of 8 Analog inputs, 4 Analog outputs, INTERBUS networking | |
| Klockner Moeller PS4 - 6/8 Analog Inputs, 4 Analog Outputs, 24 VDC input power | |
| Klockner Moeller PS4 - 8 (10) Digital Inputs, Semi conductor output, 24 vdc power, Suconet K/K1 networking | |
| Klockner Moeller PS4 | |
| Klockner Moeller System - 24VDC,32 Point | |
| Klockner Moeller System - 24VDC,32POINT | |
| Klockner Moeller System - Digital output module, relay, 8 point, with optocoupler | |
| Klockner Moeller System | |
| MELSEC- F Series - 4 analog in, 2 analog out | |
| MELSEC- F Series | |
| MELSEC | |
| Microsmart 2 points | |
| MIDI/Multicontrol - - 25 to +475 °C | |
| MIDI/Multicontrol - 0- 20mA, 11Bit | |
| MIDI/Multicontrol - 10 BIT, 4 channels | |
| MIDI/Multicontrol - 12 Bit | |
| MIDI/Multicontrol - 24 VDC | |
| MIDI/Multicontrol - 24DO 24VDC | |
| MIDI/Multicontrol - 30V DC, 250V AC~50/60 HZ | |
| MIDI/Multicontrol - 4AI +/- 10V 10Bit | |
| MIDI/Multicontrol - 4AI 0- 20mA 11Bit | |
| MIDI/Multicontrol - 8AI, 0- 20mA, 10 Bit | |
| MIDI/Multicontrol - 8AO, 0- 20mA, 11 Bit | |
| MIDI/Multicontrol - E243 24DI 24VDC | |
| MIDI/Multicontrol - PE16 16AI 0- 10V 0- 50mA PT100 | |
| MIDI/Multicontrol - PE84 8AI 0- 10V | |
| MIDI/Multicontrol - PE84 8AI 0- 25mA | |
| MIDI/Multicontrol | |
| Modicon 984 | |
| Modicon PLC | |
| Module 24Vdc, 0.5A, 4 digital inputs, 4 digital outputs | |
| PLC Direct DirectLogic 205 - 2- channel analog input and 2- channel analog output module, 12- bit resolution, range: 0- 5V or 0- 10V | |
| PLC Direct DirectLogic 205 - 2- channel analog output module, 12- bit resolution, range 4- 20mA. | |
| PLC Direct DirectLogic 205 - 2- channel analog output module, 12- bit resolution, ranges: 0- 5V, 0- 10V, - 5 to +5V, - 10 to +10V | |
| PLC Direct DirectLogic 205 - 8- channel analog input module, 12- bit resolution, range: 4- 20 mA | |
| PLC Direct DirectLogic 205 - 8- channel analog output module, 12- bit resolution, ranges: 0- 5V, 0- 10V | |
| PLC Direct DirectLogic 305 - 8- point 12- 30 VDC or 12- 220 VAC output module, 5A/point, 2 Form C (SPDT) relays and 6 Form A (SPST) relays, 8 commons... | |
| PLC Direct DirectLogic 305 - 8- point 12- 30 VDC or 12- 250 VAC isolated output module | |
| PLC Direct DirectLogic 405 - 16- channel, current, 12- bit, input current signal range(s) of 0- 20 mA, 4- 20 mA, external 24 VDC required. | |
| PLC Direct DirectLogic 405 - 4- channel analog output module, 12- bit resolution, range: 4- 20 mA | |
| PLC Direct DirectLogic 405 - 4- channel analog output module, 12- bit resolution, ranges: 0- 5V, 0- 10V, - 5 to +5V, - 10 to +10V | |
| PLC Direct DirectLogic 405 - DL405 analog output module, 4- channel, current, 16- bit, isolated, output current signal range(s) of 4- 20 mA, external 24 VDC required | |
| PLC Direct DirectLogic 405 - Thermocouple, 8- channel, 12- bit resolution, input thermocouple type: J. | |
| PLC Direct DirectLogic 405 | |
| PLC Direct DirectLogic Series | |
| PLS 508 - 10 inputs 24 VDC; 6 outputs 220Vac 2A RELAY | |
| PLS 508 - 10 Inputs 24 VDC; 6 Outputs 24 VDC, 1A Transistor | |
| PLS 508 | |
| PLS 514, 32 inputs 24V, with 1.5ms input delay time | |
| PLS 514 | |
| PLS Vario | |
| Procontic CS31 - ABB Procontic CS 31 ICSA04B5 Analog I/O Remote Unit, power is 120 vac, inputs are - 10V ...+10V, 0 ...+20mA, 4 ...20mA 12 bits resolution | |
| Procontic CS31 - ABB Procontic CS 31 ICSA04B5 Analog I/O Remote Unit, power is 230 vac, inputs are - 10V ...+10V, 0 ...+20mA, 4 ...20mA 12 bits resolution | |
| Procontic CS31 - ABB Procontic CS 31 ICSA04B5 Analog I/O Remote Unit,power is 24 Vdc, inputs are - 10V ...+10V, 0 ...+20mA, 4 ...20mA 12 bits resolution | |
| Procontic CS31 - ABB Procontic CS 31 ICSM06A6 Analog I/O Remote Unit 24 VDC | |
| Procontic CS31 - ABB Procontic CS 31 ICSM06A6 Analog I/O Remote Unit, 120 Vac | |
| Procontic CS31 - ABB Procontic CS 31 ICSM06A6 Analog I/O Remote Unit, 230 Vac | |
| Procontic CS31 - Eight 12- bit inputs, 24 VDC power | |
| Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, 24 Vdc power supply | |
| Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 120 Vac power supply... | |
| Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 230 Vac power supply... | |
| Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : - 50 °C ... +150 °C (- 58 °F ... +302 °F), 24 Vdc power supply... | |
| Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : 0 °C ... +300 °C (- 32 °F ... +572 °F), 120 Vac power supply | |
| Procontic CS31 - Eight analogue inputs PT100, 8 bits resolution, range of temperature : 0 °C ... +300 °C (- 32 °F ... +572 °F), 230 Vac power supply | |
| Procontic CS31 - Eight analogue inputs, - 10V ...+10V, - 20 ...+20mA, 4 ...20mA, 12 bits resolution,120 Vac power supply | |
| Procontic CS31 - ICFC16l1 Flat I/O Remote Unit, 24 Vdc power supply | |
| Procontic CS31 - ICSE08A6 Remote Analog Input Module - 8 bits, 8 Inputs, 120 Vac power supply | |
| Procontic CS31 - ICSE08A6 Remote Analog Input Module - 8 bits, 8 Inputs, 230 Vac power supply | |
| Procontic CS31 - ICSE08A6 Remote Analog Input Module - 8 bits, 8 Inputs, 24 VDC | |
| Procontic CS31 - ICSI08E3 Binary Input Module - 110 Vac, Input unit, eight 110 VAC isolated inputs | |
| Procontic CS31 - ICSI16D1 I/O Remote Unit, order number FPR 331 5101 R1032, Input unit, sixteen 24 VDC. inputs non- isolated, configurable input delay: 2...32ms | |
| Procontic CS31 - ICSK20F1 Remote I/O Unit, twelve 24 VDC inputs non- isolated inputs eight relay outputs 250 VAC / 2A. Please check that the part number matches correctly to... | |
| Procontic CS31 - ICSO16N1 I/O Remote Unit - Digital Output 24 VDC, Output unit, sixteen transistor outputs, 24 VDC / 0.5A, 230 volt power | |
| Procontic CS31 - ICSO16N1 I/O Remote Unit - Digital Output 24 VDC, Output unit, sixteen transistor outputs, 24 VDC / 0.5A | |
| Procontic CS31 - Input unit, eight 230 VAC isolated inputs 230 VAC power supply | |
| Procontic CS31 - Input unit, eight 24 V d.c. inputs isolated configurable input delay: 2...32ms 120 VAC power supply | |
| Procontic CS31 - Input unit, eight 24 V d.c. inputs isolated configurable input delay: 2...32ms 230 VAC power supply | |
| Procontic CS31 - Input unit, eight 24 V d.c. inputs isolated configurable input delay: 2...32ms 24 VDC power supply | |
| Procontic CS31 - Input unit, eight 24 VDC inputs non- isolated configurable input delay: 2...32ms 120 VAC power supply | |
| Procontic CS31 - Input unit, eight 24 VDC inputs non- isolated configurable input delay: 2...32ms 230 VAC power supply | |
| Procontic CS31 - Input unit, eight 24 VDC inputs non- isolated configurable input delay: 2...32ms, 24 VDC power supply | |
| Procontic CS31 - Input unit, sixteen 24 V d.c. inputs non- isolated configurable input delay: 2...32ms 230 VAC power supply | |
| Procontic CS31 - Input unit, sixteen 24 VDC inputs isolated configurable input delay: 2...32ms 120 VAC power supply | |
| Procontic CS31 - Input unit, sixteen 24 VDC inputs isolated configurable input delay: 2...32ms 24 VDC power supply | |
| Procontic CS31 - Input unit, sixteen 24 VDC inputs isolated configurable input delay: 2...32ms, 230 VAC Power Supply | |
| Procontic CS31 - Input unit, sixteen 24 VDC inputs non- isolated configurable input delay: 2...32ms 120 VAC power supply | |
| Procontic CS31 - Input/output unit, eight user configurable channels for 24 VDC input signals or for 24 VDC / 0.5A output signals max. 2A for eight outputs short- circuit proof,... | |
| Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight relay outputs 220- 230 VAC power supply | |
| Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight relay outputs 250 VAC / 2A | |
| Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight transistor outputs 24 V ; 0.5 A 120 Vac power supply | |
| Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight transistor outputs 24 V ; 0.5 A 230 Vac power supply | |
| Procontic CS31 - Input/output unit, twelve 24 VDC inputs non- isolated inputs eight transistor outputs 24 V ; 0.5 A 24 VDC power supply | |
| Procontic CS31 - Output unit, eight relay outputs 250 VAC / 2A 120 VAC power supply | |
| Procontic CS31 - Output unit, eight relay outputs 250 VAC / 2A 230 VAC power supply | |
| Procontic CS31 - Output unit, eight relay outputs 250 VAC / 2A 24 VDC power supply | |
| Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A max, 8A for eight outputs isolated, short- circuit proof, 120 VAC Power Supply | |
| Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A max. 8A for eight outputs isolated short- circuit proof 230 VAC power supply | |
| Procontic CS31 - Output unit, eight transistor outputs 24 VDC / 2A max. 8A for eight outputs isolated short- circuit proof, 24 VDC power supply | |
| Procontic CS31 - Output unit, sixteen transistor outputs 24 VDC / 0.5A | |
| Procontic CS31 | |
| Procontic DP800 | |
| PS316- PS22- PS24 - 16DI, 24VDC, high speed | |
| PS316- PS22- PS24 - 16DI, 24VDC | |
| PS316- PS22- PS24 - Digital output module, 24Vdc, 16 point, optocoupler | |
| PS316- PS22- PS24 - EBE 200 , 24Vdc, 16 point | |
| PS316- PS22- PS24 - EBE 201 Digital input module, 24Vdc, 16 point, optocoupler | |
| PS316- PS22- PS24 - EBE 250A- 1 | |
| PS316- PS22- PS24 - EBE 250A | |
| PS316- PS22- PS24 - EBE 250K, 16DO 24VDC | |
| PS316- PS22- PS24 - EBE 266.1, Digital output module, 24Vdc, 16 point, optocoupler | |
| PS316- PS22- PS24 - EBE 287.1 | |
| PS316- PS22- PS24 - Relay input module, 2 channel | |
| PS316- PS22- PS24 | |
| REMOTE KEYPAD AND OPTION MODULES; ADDITIONAL FORM C RELAY OUTPUT MODULE | |
| REMOTE KEYPAD AND OPTION MODULES; ADDITIONAL I/O MODULE: INCLUDES 1 FORM C RELAY OUTPUT AND 2 DIGITAL INPUTS | |
| Simadyn C | |
| SYSMAC CS1 - Series - 24V DC | |
| SYSMAC | |
| temperature input module, RTD, 4- channel, 16- bit resolution, input RTD type(s): Pt100, JPt100, Cu10, Cu25 and Pt1000 | |
| Version 1.2 |
| << Prev | Next >> |