Classic Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 1- channel digital input; NAMUR; Intrinsically safe | |
| 1- channel relay output; AC 250 V; 16 A; Potential- free; 1 make contact | |
| 10V DC | |
| 120VAC/3.5A, 24 Volt Logic: Fuse 5A- 250V | |
| 140VAC~3.5A | |
| 16in/16out 24VDC | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 250 Hz | |
| 2- channel analog input; 0 ... 10 VDC; Single- ended; 16 bits; light gray | |
| 2- channel analog input; 4 … 20 mA; Single- ended; 16 bits | |
| 2- channel analog input; 4 … 20 mA; Single- ended; Intrinsically safe | |
| 2- channel analog output; ±10 VDC | |
| 2- channel digital input; NAMUR; Intrinsically safe | |
| 2- channel relay output; 125 VAC; 0.5 A; Potential- free; 2 changeover contacts | |
| 24 V AC/DC | |
| 24V DC, 250V Fuse Rating. | |
| 24V DC, 250V Fuse Rating | |
| 2DO 230V AC 1.0A/ Relay 2CO/ Potential Free | |
| 2X2 +/- 20MA/ +/- 10V | |
| 32X24 DC | |
| 3300 System - Relay Card Option. XDCR I/O & Record Terminals | |
| 3300 System - Relay Card Option. | |
| 3300 System | |
| 4- channel analog input; 4 … 20 mA; Single- ended | |
| 4- channel analog output; 4 - 20 mA | |
| 48 V AC/DC | |
| 4DI 24V DC 3.0ms/2- conductor | |
| 5 VDC | |
| 50mA | |
| 5TI - 17- 28VAC | |
| 5TI - 5- 28VDC | |
| 5TI - 6MT14- 40CL, Digital Ouput Module, 24VDC Sink | |
| 5TI - 8 IN 8 OUT | |
| 5TI | |
| 5VDC | |
| 8 Channel | |
| 8 inputs, for connection of current, voltage transmitters, resistors | |
| 9V DC | |
| ABB Drives | |
| AC 250 V; 2.0 A; Potential- free | |
| AC Input, 24 Volt Logic | |
| AC Output; Digital; 240 VAC; 16mA; 1.0 W/A (Typ.); 4 mA | |
| Bailey 7000 | |
| Base Unit only. | |
| Compact I/O System - Remote input/output module, 24 VDC, 1 CAN interface, electrically isolated, network- capable, 16 digital inputs 24 VDC, sink, 2 event counters or 1 incremental encoder or... | |
| Compact I/O System - Remote input/output module, 24 VDC,X2X Link, electrically isolated,16 digital inputs 24 VDC, sink/source,2 event counters or 1 incremental encoder or1 gate time/period durationmeasurement, 12 digital outputs... | |
| Compact I/O System | |
| Contains two 074411 daughter boards | |
| DC 24 V 0,5 A | |
| DC 24 V 3,0 ms | |
| DC OUTPUT 200VDC/1.0A 24 VOLT | |
| DC24V, 16 inputs | |
| DC24V, 32 Inputs | |
| DC24V, 32 Output channels | |
| Fanuc CNC - 32 Point DC Input Module | |
| Fanuc CNC | |
| Fieldbus Coupler MODBUS; RS- 232; 19,2 kBd | |
| Grad Data J103 | |
| Honeywell IPC - 115VAC | |
| Honeywell IPC | |
| IB STTB ZF 24 DI 32/2, Replacement terminal block (spring- clamp terminals. Part of IB ST ZF 24 DI 32/2, order number 2750675. | |
| ICS 1000 | |
| Input 115VAC 50/60 HZ Output 5VDC 3.0 Amp | |
| ISSC 300 System | |
| Klockner Moeller System - 4- Channel analogue inputs, thermo- couples K,J,R,S,T,N,E,B | |
| MELSEC- A Series - 100 V AC in 10mA | |
| MELSEC- A Series - D/A Converter Module | |
| MELSEC- A Series - In DC12/24, OUT DC24/AC240 | |
| MELSEC- A Series | |
| Metering Devices | |
| Micro Innovation XI/ON | |
| MICROMASTER 410/420/430/440 - MICROMASTER 440 VECTOR I/O MODULE | |
| Non- Isolated | |
| Procidia | |
| Procontrol P13 System - 70AA02a- E Analog Output Module, HESG 446433 R1 | |
| Procontrol P13 System - 70AB01a Digital Output Module | |
| Procontrol P13 System - 70AB01b- E Digital Output Module | |
| Procontrol P13 System - 70EA01b- E Analog Input Module | |
| Procontrol P13 System - 70EA02a- E Analog Input Module | |
| Procontrol P13 System - 70EB01b- E Module | |
| Procontrol P13 System - 70EB02b- E Digital Input Module | |
| Procontrol P13 System - 70EB03a Module | |
| Procontrol P13 System - 70ER01a Module | |
| Procontrol P13 System - ABB Procontrol P13 70AA02b- E Output Module for Current Signals 0 to 20mA, HESG447388 R1 | |
| Procontrol P13 System - ABB Procontrol P13 70AB01CES Output mod.f.binary | |
| Procontrol P13 System - ABB Procontrol P13 70AB02b- E Output Module with Contacts up to 60 V (x16), HESG446933 R2 | |
| Procontrol P13 System - ABB Procontrol P13 70EA02A- ES Input Module for 2- Wire Transmitters (x4, HESG447308R0001 | |
| Procontrol P13 System - ABB Procontrol P13 70EA05A- E Input Module | |
| Procontrol P13 System - ABB Procontrol P13 70EA06A- E Input Module analog | |
| Procontrol P13 System - ABB Procontrol P13 70EB02C- ES Input Module for Contacts (x16), HESG447220 R4 | |
| Procontrol P13 System - ABB Procontrol P13 70EB10A- E Input Module for Seq. of Event | |
| Procontrol P13 System - ABB Procontrol P13 70EB20A- E Input Module for Binary Sign | |
| Procontrol P13 System - ABB Procontrol P13 70EI05A- E Input Module for Speed Sensor | |
| Procontrol P13 System - ABB Procontrol P13 70SK35A Output Module for Voltage Signals | |
| Procontrol P13 System - Digital Input Module | |
| Procontrol P13 System | |
| Procontrol P | |
| Relay Card Option, Record Outputs | |
| Relay Card Option: Record Outputs,XDUCR I/O | |
| SattControl - 16 relays | |
| SattControl - 32 DC inputs | |
| SattControl - 32 DC outputs | |
| SattControl - 4 outputs | |
| SattControl - 8 inputs | |
| Siemens SIBAS | |
| Siemens Simatic C7 | |
| Simadyn C | |
| Simatic Box PC - Industrial computers | |
| Simatic HMI | |
| Simatic M7- 400 | |
| Simatic PCS 7 - SIMATIC PCS7, RED. AO8 MTA, MARSHALLING TERMINATION ASSEMBLY FOR REDUNDANT CONNECTION OF ET200M AO MODULE 6ES7332- 5HF00- 0AB0, 8 CHANNELS, REDUNDANT POWER INPUT WITH FUSES AND... | |
| Simatic PCS 7 - SIMATIC PCS7, RED. DI16 MTA MARSHALLING TERMINATION ASSEMBLY FOR ET200M MODULE 6ES7321- 7BH01- 0AB0 16 CHANNELS, PER CHANNEL FUSE REDUNDANT POWER INPUT WITH FUSES AND LED... | |
| Simatic PCS 7 - SIMATIC PCS7, RED. DO 16 MTA, CONNECTION MODULE FOR REDUNDANT CONNECTION OF ET200M DIGITAL OUTPUT MODULE 6ES7322- 8BH01- 0AB0, 16 CHANNELS, REDUNDANT INFEED WITH LED DISPLAY... | |
| Simatic PCS 7 - SIMATIC PCS7, TC MTA MARSHALLING TERMINATION ASSEMBLY FOR ET200M TC MODULE 6ES331- 7PF11- 0AB0 8 CHANNELS INTEGRATED COLD JUNCTION COMPENSATION, FUSED POWER INPUT WITH LED INDICATION... | |
| Simatic Rack PC | |
| Simatic S5 - 32 I/O Points | |
| Simatic S5 Intelligent Processors | |
| Simatic S5- 090/095/100 - 16 inputs and 16 outputs, 110 vdc | |
| Simatic S5- 090/095/100 - Analog Input Module - with broken wire signal, 4AI 4- 20mA floating | |
| Simatic S5- 090/095/100 - Simdas version, Digitaleingabe mit Leitungsüberwachung | |
| Simatic S5- 130/150 | |
| Simatic S5- 135/155 - 6FM1706- 4AA00 Analog Module for WF 706 | |
| Simatic S5- 135/155 | |
| Simatic S5 | |
| Simatic S7- 1500 - AQ 2XU/I ST | |
| Simatic S7- 1500 - PLC Hardware and PLC Software | |
| Simatic S7- 1500 - SIMATIC S7- 1500, TM PTO 4 Interface board for stepper drives 4 Channels Pulse Train output PTO: 24 V, 2 DI, 1 DQ 24VDC per channel... | |
| Simatic S7- 400 | |
| Simatic S7 | |
| SIMODRIVE | |
| SIMOVERT - SERIAL I/O MODULES FOR ANALOG AND BINARY SIGNALS SCI 1 | |
| SINAMICS - Standard Drives | |
| SINAMICS G120 - 3 AC 380- 480 V, 50/60HZ OUTPUT: 600 V DC, 8.3 A, 5 KW FRAME SIZE | |
| SINAMICS G120 - 3AC 380- 480V, 50/60HZ OUTPUT: DC 600V, 60A, 36KW FRAME SIZE | |
| SINAMICS G120 - 3AC,480V,17A,10KW | |
| SINAMICS G120 - INPUT: 3- PH 380- 480V, 50/60HZ OUTPUT: 600 V DC, 425 A, 235 KW INTERNAL AIR COOLING INCL. DRIVE- CLIQ CABLE | |
| SINAMICS G120 - Servo and Applied Drives | |
| SINAMICS S120 - 3AC 380- 480V, 50/60HZ OUTPUT: 600VDC, 17A, 10KW FRAME SIZE: BOOKSIZE INTERNAL AIR COOLING INCL. CONTROL VOLTAGE ADAPTER MODULES PAINTED | |
| SINAMICS S120 - SINAMICS SMART LINE MODULE INPUT: 3- PH 380- 480 V, 50/60 HZ OUTPUT: 600 V DC, 17 A, 10 KW INTERNAL AIR COOLING INCL. CONTROL VOLTAGE ADAPTER... | |
| SINAMICS | |
| Sinumerik - SINUMERIK 3 6FX1118- 4AA01 IN/OUTPUT MODULE 48 INP/24 OUT | |
| Sinumerik - SINUMERIK 3 FBG output 16 A, 2 A | |
| Sinumerik - SINUMERIK 3/SIROTEC RCM Input/output 32I/32Q, 0.1 A | |
| Sinumerik - SINUMERIK 802C NC COMPONENTS ECU ANALOG | |
| Sinumerik - SINUMERIK 810D/840D Single peripheral module 64 DI/32 DQ isolated; 32 DQ with 0.5 A short circuit- proof Total current of outputs=12 A w. simultaneity factor 0.75% | |
| Sinumerik - SINUMERIK 810D/DE/840D/DE ELECTRICAL MODULE FOR CNC DMP COMPACT MODULE, 1 ANALOG INPUT, 75 MICROSEC CONVERSION TIME, FOR NCU TERMINAL BLOCK | |
| Sinumerik - Sinumerik 840C, 840CE, 840D. Analog Output Module DMP Compact | |
| Sinumerik - SINUMERIK 840C/ 840CE COMPACT DMP 16 OUTPUTS 16 OUTPUTS 24 V DC/0.5 A FLOATING, SHORT- CIRCUIT PROOF | |
| Sinumerik - SINUMERIK 840C/ 840CE COMPACT DMP 8 Outputs 8 Outputs 24 V DC/2 A Floating, Short- Circuit Proof | |
| Sinumerik - SINUMERIK 840C/ 840CE DMP 16 INP./16 OUTP. 24V/2A (FOR 4- WIRE CONNECTION) | |
| Sinumerik - SINUMERIK 840C/ 840CE DMP 32 INPUTS 24V (FOR 4- WIRE CONNECTION) | |
| Sinumerik - SINUMERIK 840C/840CE DMP COMPACT,16 OUTPUTS 24V/0.5A FLOATING | |
| Sinumerik - SINUMERIK 840C/840CE IN- ANALOG I/O MODULE 8 ANALOG INPUTS +/- 10 V | |
| Sinumerik - SINUMERIK 840C/840CE MIXED I/O MODULE 16 INPUTS/16 OUTPUTS 0.4 A 4 ANALOG OUTPUTS +/- 10 V | |
| Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP COMPACT, 1 ANALOG INPUT | |
| Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP COMPACT, 16 INPUTS 24 V, FLOATING | |
| Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP- COMPACT 16A 16 OUTPUTS 24 V DC/0.5 A FLOATING, SHORT- CIRCUIT- PROOF, W. INTEGR. FREE- WHEELING DIODE | |
| Sinumerik - SINUMERIK 840C/840CE/840D/840D E ELECTRICAL MODULE FOR CNC DMP- COMPACT 8A 8 OUTPUTS 24 V DC/2 A FLOATING, SHORT- CIRCUIT PROOF, W. INTEGR. FREE- WHEELING DIODE | |
| Sinumerik - SINUMERIK I/O ANALOG DRIVE INTERFACE FOR 4 AXIS VIA PROFIBUS DP WITH MOTION CONTROL | |
| Sinumerik - SINUMERIK I/O MODULE PP 72/48 72 INPUTS 24 V 48 OUTPUTS 24 V, 0.25 A COATING VERSION PP72/48 | |
| Sinumerik - SINUMERIK I/O MODULE PP 72/48 72 INPUTS 24 V 48 OUTPUTS 24 V, 0.25 A | |
| Sinumerik - SINUMERIK/SIROTEC DIGITAL OUTPUT MODULE 32 OUTPUTS, 0.5 A | |
| Sinumerik - SINUMERIK/SIROTEC DIGITAL OUTPUT MODULE 32 OUTPUTS, 2.0 A | |
| Sinumerik - SINUMERIK/SIROTEC RCM 1.2D,3D CARD OUTPUT 16 A, 24 V DC, 2 | |
| Sinumerik - SINUMERIK802S/C- 802S/CBASE LINE DIGITAL I/O MODULE WITH 16 I/16 O TERMINAL CONNECTIONS TERMINAL CONNECTIONS | |
| Sinumerik - SIROTEC RCM/ SINUMERIK MODULE 16 OUTPUTS, 24 V/2A | |
| Sinumerik | |
| SITOP - Top Connect Cabling Systems | |
| SITOP | |
| SLC 500 | |
| System 2003 - 2003 adapter module, 4 slots for screw- in modules | |
| System 2003 - 2003 analog input module, 1 full- bridge strain gauge input, 24- bit, screw- in module | |
| System 2003 - 2003 analog input module, 1 input, ±10 V or 0 to 20 mA, 12- bit + sign, screw- in module, order 1x TB712 terminal block separately. | |
| System 2003 - 2003 analog input module, 2 inputs, PT100 (3- wire connection), - 200 to +850°C, screw- in module, order 1x TB712 terminal block separately. | |
| System 2003 - 2003 analog input module, 4 inputs, potentiometer evaluation, 13- bit, screw- in module | |
| System 2003 - 2003 analog input module, 4 inputs, ±10 V, 12- bit + sign, screw- in module, order 1x TB712 terminal block separately. | |
| System 2003 - 2003 analog input module, 4 inputs, ±10 V, 12- bit + sign, screw- in module, | |
| System 2003 - 2003 analog mixed module, 1 input, ±10 V, 16- bit, 1 output, ±10 V, 16- bit, screw- in module, order 1x TB712 terminal block separately. | |
| System 2003 - 2003 digital input module, 10 inputs 24 VDC, sink, 2 inputs for event counter operation or for direction dependent position evaluation, input frequency 50 kHz, 4 inputs... | |
| System 2003 - 2003 digital input module, 10 inputs 24 VDC, sink, 2 inputs for event counter operation, input frequency 20 kHz, screw- in module, order 1x TB712 terminal block... | |
| System 2003 - 2003 digital input module, 16 inputs 24 VDC, 1 ms, sink/source, 2 electrically isolated input groups | |
| System 2003 - 2003 digital input module, 16 inputs 24 VDC, 1 ms, sink/source, order 3x TB718 terminal blocks separately. | |
| System 2003 - 2003 digital input module, 4 inputs 24 VDC, sink, incremental encoder operation: 50 kHz, event counter operation: 100 kHz, 1 comparator output 24 VDC, screw- in module,... | |
| System 2003 - 2003 digital input module, 8 inputs 100- 240 VAC, 50 ms, order 3x 7TB710 terminal blocks separately. | |
| System 2003 - 2003 digital input module, 8 inputs 24 VDC, 1 ms, sink/source, order 3x 7TB710 terminal blocks separately. | |
| System 2003 - 2003 digital mixed module, 16 inputs 24 VDC, 1 ms, sink, 16 transistor outputs, 24 VDC, 0.5 A, order 2x TB718 terminal blocks separately. | |
| System 2003 - 2003 digital mixed module, 8 inputs 24 VDC, 1 ms, sink/source, 8 transistor outputs, 24 VDC, 0.5 A, order 3x 7TB710 terminal blocks separately. | |
| System 2003 - 2003 digital output module, 4 FET outputs 12 to 24 VDC, 0.1 A, screw- in module, order 1x TB712 terminal block separately. | |
| System 2003 - 2003 digital output module, 4 relay outputs 240 VAC / 24 VDC, 4 A | |
| System 2003 - 2003 digital output module, 8 outputs 12- 24 VDC, 0.5 A, short circuit protection, thermal overload protection, screw- in module, order 1x TB712 terminal block separately | |
| System 2003 - 2003 digital output module, 8 relay outputs 240 VAC / 24 VDC, 2.5 A | |
| System 2003 - 2003 high- speed adapter module, 4 slots for screw- in modules | |
| System 2003 - 4 FET outputs 48 to 125 VAC, 0.05 A, zero cross detection, screw- in module, order | |
| System 2003 - 4 Inputs 0 - 20 mA, 12 Bit Resolutionscrew- in module, order 1x TB712 terminal block separately | |
| System 2003 - encoder module,input frequency 100 kHz,incremental or absolute, 32- bit,encoder supply 5 VDC or 24 VDC,screw- in module | |
| System 2003 - Motor bridge module, two motor (H) bridges, 10- 30 VDC @ 4A, peak current up to 8A (max. 2 s), integrated current regulator | |
| System 2003 | |
| Teleperm XS | |
| Terminal Assembly Base for Digital Output Module IB ST ZF 24, part number 2750633 and Replacement Module for 2750691. | |
| Terminal Block base for INTERBUS- ST analog input module, 8 inputs, 0 to 10 V, 0 to 5 V, 0 to 25 V, 0 to 50 V, IP20 protection | |
| Terminal block for INTERBUS- ST digital output module, 32 outputs, 24 V DC, 500 mA, 2- wire connection method, IP20 protection. Replacement Module for 2750824. | |
| Training |
| << Prev | Next >> |