Classic Automation LLC Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
0 To +120C 4Hz. Bandwidth
0 to +50MV, 10khz. Bandwidth
10V
24 VDC
24VDC
300 to 10k ohm, 30MV, 10khz Bandwidth
4 Output
8 inputs - 200- 240 VAC
8 inputs - fast speed
8 Output
800 Series I/O - 1- 5 VDC or 4- 20ma analog input module, 8 inputs
800 Series I/O - 115 Vac Isolated Output Module
800 Series I/O - 115 Vac, 16 points
800 Series I/O - 120 VAC input module, 32 inputs
800 Series I/O - 120/220 V, .5/.25 amp, 50/60Hz
800 Series I/O - 16POINT 115VAC ANALOG
800 Series I/O - 24 VDC true high output module, 32pt
800 Series I/O - 4 point
800 Series I/O - 4- 20 MA; 1- 5V
800 Series I/O - 5 V TTL, 16 Input Points
800 Series I/O - NO/NC relay output module, 8 outputs
800 Series I/O
ABB Drives
AC Output
Advant AC800F- Freelance - 2 Counter Inputs: 5/24 VDC, 1 Vpp sinus, fmax 300 kHz 2 DO: 24 VDC/0,1 A, pulse width PWM 2 DI: 24 VDC 8 DI/DO: 24...
Advant AC800F- Freelance - 4 AI: +- 10 V, 0/4- 20 mA, RTD, 24 VDC 4 AO: +- 10 V, 0/4- 20 mA 12 Bit + sign, 2- wire, 24...
Advant AC800F- Freelance - 8 AI + 8 AO (2x4), 12 Bit+Sign
Advant Controller 110/160 - CI615 IOB_A Bus Coupler for I/O Extension Unit
Advant Controller 110/160
Advant OCS - CI540 S100 I/O Bus Extension, 3BSE001077R1
Advant S200 I/O - 4 AI, 2 AO
Advant- 800xA
AEG Logistat
AS- i Analog Input Module, IP20, 2AI 4- 20mA or 0- 10V
AS- Interface - remote M12 connection - V2.1 - standard - 4 I - 4 O - IP67
Bailey Infi 90 - Four (4) non- isolated Analog Inputs; 4- 20 mADC, 1- 5 VDC, two (2)non- isolated Analog Outputs; 4- 20 mADC, 1- 5 VDC, four (4) isolated...
Bailey Infi 90 - PHBAOT15010000 AOT- 150 Analog Output Module (shown with mounting base, sold separately), Symphony Harmony,Sixteen (16) non- isolated Analog Outputs; 4 - 20 mA DC.
Centum CS - Centum VP - Only for use with Module ASD533- ***
Centum CS - Centum VP - Only for use with Module ASI133- ***
Centum CS - Centum VP - Style S- 1
Centum CS - Centum VP - Style S1
Centum CS Centum VP
DC12/24V
Digital 32 input 24VDC Sink
Digital 64 input 24VDC Sink
discrete I/O module X80 - 8 inputs - 24 V DC - 8 outputs - solid state
H&B Melody/Contronic S - AC870P / Melody
H&B Melody/Contronic S
High speed, 4 Input
Hitachi H Series
Isolated analog input module X80 - 8 inputs - high speed
M340 High level, 4 Inputs - 2 Outputs
Manufactured by Braun GMBH
Measuring Range 0- 20mA
MELSEC- A Series - 100- 125VDC, 16 POINTS
MELSEC- A Series - 16 DC SINK IN 16 TR SNK OUT
MELSEC- A Series - 16 DC SOURCE POINT
MELSEC- A Series - 16 POINT TR SINK 48VDC
MELSEC- A Series - 16 POINT, AC IN
MELSEC- A Series - 16PT, Separate Commons
MELSEC- A Series - 32 Inputs
MELSEC- A Series - 32 Point AC
MELSEC- A Series - 32 Point, DC12- 24V~0.5A
MELSEC- A Series - 32 Point, DC
MELSEC- A Series - 32 Point
MELSEC- A Series - 32 Points DC Sink 12/24VDC IN
MELSEC- A Series - 32 POINTS, EU SPEC
MELSEC- A Series - 32PT, Fused Common. 2AMP
MELSEC- A Series - 64 POINT 12/24VDC
MELSEC- A Series - A SERIES 32 24VDC/AC INPUT MODULE
MELSEC- A Series - A2CSER MELSECNET/MINIDEV LVLNTWK I/O 16 240VAC IN
MELSEC- A Series - INPUT MODULE 16 POINT DC SINK
MELSEC- A Series - INPUT MODULE 16INPUT 12/24VDC
MELSEC- A Series - INPUT MODULE DC 32POINT SINK/SOURCE
MELSEC- A Series - INPUT MODULE DC SOURCE 64POINTS
MELSEC- A Series - INPUT MODULE PROG CONTROLLER 16PT 12/24VDC
MELSEC- A Series - INPUT MODULE SW/ON 4.5- 5.5VDC SW/0FF 10.2- 26.4VDC
MELSEC- A Series - Input type: Transistor Source Logic
MELSEC- A Series - INPUT, 240VAC, 16 POINTS
MELSEC- A Series - INPUT, 48VDC, 16 POINTS
MELSEC- A Series - INPUT, DC SINK, 64 POINTS
MELSEC- A Series - INPUT, DC SINK/SOURCE, 32 PTS
MELSEC- A Series - INPUT, DC SOURCE, 16 POINTS
MELSEC- A Series - INPUT, DC SOURCE, 32 POINTS
MELSEC- A Series - OUTPUT MODULE 16 POINT RELAY OUT 2AMP
MELSEC- A Series - OUTPUT MODULE 16 POINT SINK TR TTL
MELSEC- A Series - OUTPUT MODULE 16 POINT TRANSISTOR SINK
MELSEC- A Series - OUTPUT MODULE 16POINT 24VAC/DC 2AMP
MELSEC- A Series - OUTPUT MODULE 16POINT RELAY OUT 2AMP
MELSEC- A Series - OUTPUT MODULE 16POINT TRANSISTOR SINK
MELSEC- A Series - OUTPUT MODULE 16POINT TRIAC 2AMP 120VAC
MELSEC- A Series - OUTPUT MODULE 32POINT DC SINK 12/24VDC IN
MELSEC- A Series - OUTPUT MODULE 32POINT TR SINK
MELSEC- A Series - OUTPUT MODULE PROGRAMMABLE CONTROLLER CLASS 2
MELSEC- A Series - OUTPUT MODULE RELAY 240VAC 2A 24VDC 2A
MELSEC- A Series - OUTPUT MODULE TR SINK 16POINT
MELSEC- A Series - OUTPUT MODULE TR SOURCE 16 POINT
MELSEC- A Series - OUTPUT MODULE TRIAC SINK 38POINT
MELSEC- A Series - OUTPUT MODULE, 32 POINT, RELAY 240 V
MELSEC- A Series - OUTPUT, RELAY, INDEPENDENT COMMON, 16 PT
MELSEC- A Series - OUTPUT, SINK TR, 32 POINTS
MELSEC- A Series - OUTPUT, SINK TR, FAST SWITCH, 64 PTS
MELSEC- A Series - OUTPUT, SINK TR, INDEP. CMNS, 16 PTS
MELSEC- A Series - OUTPUT, SINK TR, TTL, 16 POINTS
MELSEC- A Series - OUTPUT, SINK TR, TTL, 64 POINTS
MELSEC- A Series - OUTPUT, TR SINK, 16 POINTS
MELSEC- A Series - Sink TR, 16 Points
MELSEC- A Series - Sourcing Transistor
MELSEC- A Series
MELSEC
Modicon 984 - 800 Series, Dual Channel
Modicon 984 - 800 Series, Single Channel
Modicon 984 - Dual Cable
Modicon 984
Modicon Micro
Modicon PLC - 8 outputs - relay - 12.- 24V DC or 24- 240 V AC
Modicon PLC
PC 0984 - 2 Channel
PLS 514
PS316- PS22- PS24
SICOMP
SIMREG
SYSMAC - 10 Outputs
SYSMAC - 100 to 120 VAC, 16 pts
SYSMAC 3G2
SYSMAC C200H - 100- 120VAC 1A/POINT, 4A/UNIT
SYSMAC C200H - 12 point
SYSMAC C200H - 16 pts (16 pts/com, 1 circuit) 100- 120 VAC +10%/- 15%
SYSMAC C200H - 16 pts (16 pts/com, 1 circuit) 200- 240 VAC +10%/- 15%
SYSMAC C200H - 2 Points, 0 to 10 V
SYSMAC C200H - 24 VDC +10%/- 15%
SYSMAC C200H - 24 VDC 32 (32 points/com, 1 circuit)
SYSMAC C200H - 24 VDC 32(32 points/com, 1 circuit)
SYSMAC C200H - 24 VDC 64(32 points/com, 2 circuits)
SYSMAC C200H - 24 VDC, O.SA,32 sourcing outputs,load short- circuit protection
SYSMAC C200H - 4 point
SYSMAC C200H - 4 points, 4 to 20 mA, 1 to 5 V, 0 to 10V
SYSMAC C200H - 4- 20MA/1- 5V/0- 10V- 10- +10V inputs,2 4- 20MA/1- 5V/0- 10V- 10- +10V outputs
SYSMAC C200H - 5 VDC 10% Short- range
SYSMAC C200H - 64 pts 12 to 24 VDC +10%/- 15%
SYSMAC C200H - 8 Points, 0 to 10 V
SYSMAC C200H - 8 pts (8 pts/com, 1 circuit) 100- 120 VAC +10%/- 15%
SYSMAC C200H - 8 pts (8 pts/com, 1 circuit) 200- 240 VAC +10%/- 15%
SYSMAC C200H - 8 pts (8 pts/com, 1 circuit) 24 VDC +10%/- 15%
SYSMAC C200H - 8 pts (8 pts/com, 1 circuit)No- volt. contact/NPN output type
SYSMAC C200H - 8 RELAY
SYSMAC C200H - AC/DC Input Module 16pts (16pts/com, 1 circuit) 24 VAC/DC +10%/- 15%
SYSMAC C200H - High Density Multiplex Out 100 mA/pt, 800 mA/common, 3.2 A/module
SYSMAC C200H - I/O outputs 16 inputs 128 pts
SYSMAC C200H - Out 12 pts (12pts/com, 1 circuit) 5 to 24 VDC, +10%/- 15% 10 mA, 5 VDC
SYSMAC C200H - Out 5 to 24 VDC 16pts
SYSMAC C200H - Out 5 to 24 VDC 32(32 points/com, 1 circuit)
SYSMAC C200H - Out 5 to 24 VDC 64(32 points/com, 2 circuits)
SYSMAC C200H - Out 8 pts (8pts/com, 1 circuit) 5 to 24 VDC, +10%/- 15% 10 mA, 5 VDC
SYSMAC C200H - Output 35 mA/pt, 280 mA/common, 1.12 A/module
SYSMAC C200H - Output 8pts ( 8pts/com, 1 circuit) 12 to 48 VDC +10%/- 15% Residual voltage 1.4 V max
SYSMAC C200H - Relay out 12 pts (12pts/com,1 circuit)250 VAC, 24 VDC max
SYSMAC C200H - Relay out 16 pts (1pt/com,1 circuit)250 VAC, 24 VDC max
SYSMAC C200H - Relay out 16 pts (1pt/com,8 circuits)250 VAC, 24 VDC max
SYSMAC C200H - Relay out 5 pts (1pts/com,5 circuit)250 VAC, 24 VDC max
SYSMAC C200H - Relay out 8 pts (1pts/com,8 circuits)250 VAC, 24 VDC max
SYSMAC C200H - Relay out 8 pts (8pts/com,1 circuit)250 VAC, 24 VDC max
SYSMAC C200H - Special I/O Temp sensor Input K & L thermocouples
SYSMAC C200H - Special I/O Temp sensor Input K thermocouple
SYSMAC C200H - Special I/O Temp sensor Input platinum RTD
SYSMAC C200H - Transistor out 12 pts (12pt/com,1 circuit)0.3 mA/pt, 2 A/module
SYSMAC C200H - Transistor out 16 pts (12pt/com,1 circuit)0.3 mA/pt, 2 A/module
SYSMAC C200H - Transistor out 8 pts (8pt/com,1 circuit)0.8 A/pt, 2.4 A/module
SYSMAC C200H - Transistor out 8 pts (8pt/com,1 circuit)2.1 A/pt, 5.2 A/module
SYSMAC C200H - Triac out 12 pts (8pts/com,2 circuits) 100 to 240 VAC
SYSMAC C200H - Triac out 12 pts (8pts/com,2 circuits)
SYSMAC C200H - Triac out 8 pts (8pts/com,1 circuit) 100 to 120 VAC
SYSMAC C200H - Triac out 8 pts (8pts/com,1 circuit) 200 to 240 VAC
SYSMAC C200H
SYSMAC C40H
SYSMAC C500 - 100/110/120VAC, 12mA
SYSMAC C500 - 32 pt, 24 VDC, 10 ma
SYSMAC C500 - Fiber Optic Remote I/O
SYSMAC C500 - Fiber optic
SYSMAC C500
SYSMAC CJ- Series
SYSMAC S6
SYSMAC
Telemecanique TSX Compact - 16 BINARY 24VDC 0.5AMP
Telemecanique TSX Compact - 16 points, 24 Vdc
Telemecanique TSX Compact - 16POINT .5AMP 24- 240VAC
Telemecanique TSX Compact - 4 point RTD input
Telemecanique TSX Compact - Non- Isolated, 16 points, 24 Vdc
Telemecanique TSX Compact
Teleperm
VS mini C Series.

<< Prev Next >>