Classic Automation LLC Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
12 Outputs/Relays
12- 24 VDC, 32INPUT
24 V DC, 32DO(T)
24V DC
24vac +/- 20% 10VA 0303
32 Digital Outputs 24V DC Module
8x12/24VDC
8x60V/0.2ADC
ABB Advant- 800xA - Fast I/O- module to PEC3 Controllers
ABB Drives - IN4890- 1001- GV/07
ABB Drives Stromberg
Advant AC500
Advant AC800F- Freelance - I/O terminal unit, 230 VAC Screw type terminals
Advant AC800F- Freelance - I/O terminal unit, 230 VAC Spring type terminals
Advant AC800F- Freelance - I/O terminal unit, 24 VDC Screw type terminals, 1/2 wire.
Advant AC800F- Freelance - I/O terminal unit, 24 VDC Spring type terminals, 1/2 wire.
ALTIVAR
Analog input card for XC100/200, 24 V DC, 8DI(0 to 10V)
ANALOG, 4 IN- /4 OUTPUT, +/- 10V, UREF
APOGEE TX- I/O - Digital input module, 16 I/O points
APOGEE TX- I/O - Digital input module, 8 I/O points
APOGEE TX- I/O - Relay module with local override facility
APOGEE TX- I/O - Super universal module with local override facility and LCD
APOGEE TX- I/O - Super universal module
Centum XL - micro XL - VM1 *D
Centum XL - micro XL - VM2 *D
Centum XL micro XL
Color Display
DC5/12/24V
Delta V - MYNAH Technologies
Digital input module; 20 digital inputs 24 V DC each; pulse- switching; 2/4 CNT; 25 kHz
Digital output module; 12 digital outputs short- circuit proof 24 V DC/1.7 A each; pulse- switching
Hitachi H Series - 16POINT 240VAC OR 24VDC ISOLATED
Hitachi H Series - 32POINT 24V HIGH SPEED, XHS- 24BH
Hitachi H Series
Hizac P.C.S P- Series
I_O OUTPUT 16 POINT 24VDC 0.5AMP
I_O OUTPUT 8 POINT 24VDC 2 AMP, PROT.PL
Micro Innovation AG,
Micro Innovation AG. 2 Changeover Contact Module
Micro Innovation XI/ON - 16 digital inputs, ECO module, 24Vdc
Micro Innovation XI/ON - 16 digital outputs, ECO module, 24Vdc source, 0.5A
Micro Innovation XI/ON - 16 Input/ 12 Outputs
Micro Innovation XI/ON - 16x24VDC
Micro Innovation XI/ON - 2 analog intputs, voltage - 10..+10Vdc
Micro Innovation XI/ON - 2 analog outputs, current, 0/4..20mA
Micro Innovation XI/ON - 2 analog outputs, voltage - 10..+10Vdc
Micro Innovation XI/ON - 4 digital inputs NPN, 24Vdc
Micro Innovation XI/ON - 4 wire base, BR & PF slices, common rail
Micro Innovation XI/ON - Analog combination, 4AI, 2AO, 0..10Vdc
Micro Innovation XI/ON - Analog input module, 8 U/I or 4 Pt/Ni
Micro Innovation XI/ON - Analog input, 4 temperature sensors, PT100/1000
Micro Innovation XI/ON - Analog output module, U/I
Micro Innovation XI/ON - Analog output, 4 channels, 2 x 0..10Vdc, 2 x 4..20mA
Micro Innovation XI/ON - Version: VN- 01- 01, VN 01- 04
Micro Innovation XI/ON - with tension clamp
Micro Innovation XI/ON - XC Series, 4 Outputs, 10 V, Plug- In Terminal
Micro Innovation XI/ON
Modicom Quantum
Modicon Micro - TSX Micro - 64 I/O solid state
Modicon Micro
Modicon Premium - 32 point, current sink, isolated
Modicon Premium - 32 points
Modicon Premium - 4 Multi- range output channels
Modicon Premium - 64 point, current sink, isolated
Modicon Premium - 64 point
Modicon Premium - analog input module with common point - 8 I multirange
Modicon Premium
Procontrol P13 Decontic
Simatic S5 - VIPA441- 4UA14 Used with Siemens Simatic S5
STAT. 110- 127VAC 0.5A
Telemecanique TSX Compact - 16 pt Relay
Telemecanique TSX Micro - 8I.24VDC+8Q 0.5A
Telemecanique TSX Micro
Telemecanique TSX Momentum
TI 305
TI 405 - 100- 240VAC
TI 405 - 12- 24VDC 8- Point
TI 405 - 16 channels
TI 405 - 16 Point, 100- 120VAC
TI 405 - 16 Point
TI 405 - 16- point 12- 24 VDC current sourcing input module, 2 commons (isolated), removable terminal
TI 405 - 2 channel analog output module
TI 405 - 24- 48 VDC
TI 405 - 32 Point
TI 405 - 5- 15 Vdc
TI 405 - 64pt
TI 405 - 8 point
TI 405 - Output Module 18- 240 VAC
TI 405 - Output Module 5- 24VDC 32 Point
TI 405 - U- 55N Input Module 12- 24VAC/DC
TI 405
Triguard SC300E - UN0905b- P VAR.1 Module, HEIR449705 R1 Output Stage Module
Triguard SC300E
TSX17,Inputs module has 8 Isol. inputs 24Vdcc.
WL UL and ANSI Breakers
X20 System - 1 AB Encoder, 4 Digital Inputs, 24VDC
X20 System - 1 ABR Incremental Encoder, 24V, 100KHz
X20 System - 1 ABR Incremental Encoder, 24V
X20 System - 1 ABR Incremental Encoder, 5V, 5MHz
X20 System - 1 ABR Incremental Encoder, 5V, 600 Hz
X20 System - 1 ABR Incremental Encoder, 5V
X20 System - 1 ABR Incremental Encoder
X20 System - 1 EnDat 2.1/2.2 Interface, NetTime Module
X20 System - 1 Full- range Strain Gauge Input, 24 Bit
X20 System - 1 HIPERFACE Interface, NetTime Module
X20 System - 1 SinCos Input, 400KHz
X20 System - 1 SSI Absolute Encoder, 1 ABR Incremental Encoder, 24V
X20 System - 1 SSI Absolute Encoder, 24V, 125KHz, 32 Bit
X20 System - 1 SSI Absolute Encoder, 5V, 1MB, 32 Bit
X20 System - 1 SSI Absolute Encoder
X20 System - 12 Digital Inputs, 24 VDC, Source
X20 System - 12 Inputs, 24VDC, Sink
X20 System - 12 Inputs, 24VDC, Source
X20 System - 12 Outputs, 24VDC, Sink, 1- wire
X20 System - 12 Outputs, 24VDC, Sink
X20 System - 12 Outputs, 24VDC, Source
X20 System - 16 Digital Inputs, 24 VDC, Sink
X20 System - 16 Outputs, 24VDC, Source, 1- wire
X20 System - 2 ABR Incremental Encoders, 24V, 100KHz
X20 System - 2 Digital Inputs, 100- 240VAC
X20 System - 2 Digital Inputs, 24VDC, Sink
X20 System - 2 Digital Inputs, 24VDC, Source
X20 System - 2 Inputs, +/- 10V
X20 System - 2 Inputs, 0- 20mA or +/- 10V
X20 System - 2 Inputs, 0- 20mA/4- 20mA or +/- 10V
X20 System - 2 Inputs, 0- 20mA/4- 20mA
X20 System - 2 Inputs, 0- 22mA or +/- 11V
X20 System - 2 Inputs, 4- 20mA
X20 System - 2 Inputs, PT100, PT1000
X20 System - 2 Inputs, PT100
X20 System - 2 Inputs, Type J,K,N,S,B,R,E,C,T
X20 System - 2 Inputs, Type J,K,N,S
X20 System - 2 Inputs
X20 System - 2 Outputs, 0- 20mA or +/- 10 V
X20 System - 2 Outputs, 0- 22mA or +/- 11 V
X20 System - 2 Outputs, 100- 240VAC, Source
X20 System - 2 Outputs, 24VDC, Sink, 3- wire
X20 System - 2 Outputs, 24VDC, Source, 3- wire
X20 System - 2 Outputs, 4- 20mA or 0- 20mA or +/- 10 V
X20 System - 2 Outputs, 4- 20mA or 0- 20mA
X20 System - 2 Outputs
X20 System - 2 Relay Outputs, 230VAC or 24VDC Change- over Contacts
X20 System - 2 SSI Absolute Encoders, 2 ABR Incremental Encoders, 24V
X20 System - 2 SSI Absolute Encoders, 24V, 125KHz, 32 Bit
X20 System - 2 TRIAC Outputs, 12- 240VAC
X20 System - 20 safe digital inputs, 4 pulse outputs
X20 System - 3 Channel Multifunction Digital signal Processor
X20 System - 4 Analog Outputs, 0- 20mA or 4- 20mA or +/- 10 V
X20 System - 4 Channel Multifunction Digital signal Processor
X20 System - 4 Digital Inputs, 100- 240 VAC
X20 System - 4 Digital Inputs, 24 VDC, Sink
X20 System - 4 Digital Inputs, 24 VDC, Source
X20 System - 4 failsafe digital inputs. Shown with optional terminal assembly. (X20TB52)
X20 System - 4 failsafe digital semiconductor outputs with current monitoring
X20 System - 4 Inputs, +/- 10V
X20 System - 4 Inputs, 0- 20mA or +/- 10V
X20 System - 4 Inputs, 0- 20mA/4- 20mA
X20 System - 4 Inputs, 0- 22mA or +/- 11V
X20 System - 4 inputs, 13 bit resolution
X20 System - 4 Inputs, 24VDC, Sink
X20 System - 4 Inputs, 4 Outputs, 24VDC
X20 System - 4 Inputs, NAMUR
X20 System - 4 Inputs, PT100, PT1000
X20 System - 4 Inputs, PT100
X20 System - 4 Inputs
X20 System - 4 NAMUR Inputs, 8.05 V
X20 System - 4 Outputs, 0- 20mA or +/- 10 V
X20 System - 4 Outputs, 0- 22mA or +/- 11 V
X20 System - 4 Outputs, 100- 240VAC, Source
X20 System - 4 Outputs, 24VDC, Sink, 3- wire
X20 System - 4 Outputs, 24VDC, Source, 3- wire
X20 System - 4 Outputs, 24VDC, Source
X20 System - 4 Outputs
X20 System - 4 Relay Outputs, 240VAC, N.O. Contacts
X20 System - 4 Relay Outputs, 24VDC or 115VAC Change- over Contacts
X20 System - 4 safe digital outputs with 0.5 A
X20 System - 4 TRIAC Outputs, 12- 240VAC
X20 System - 6 Digital Inputs, 100- 240 VAC
X20 System - 6 Digital Inputs, 24 VDC, Sink/Source
X20 System - 6 Digital Inputs, 24 VDC, Sink
X20 System - 6 Digital Inputs, 24 VDC, Source
X20 System - 6 Inputs, 24VDC, Sink
X20 System - 6 Inputs, 24VDC, Source
X20 System - 6 Inputs, Type J,K,N,S,B,R,E,C,T
X20 System - 6 Inputs, Type J,K,N,S
X20 System - 6 Inputs
X20 System - 6 Outputs, 24VDC, Sink, 2- wire
X20 System - 6 Outputs, 24VDC, Source, 2- wire
X20 System - 6 Outputs, 24VDC, Source
X20 System - 6 Outputs, Relay N.O.
X20 System - 6 Relay Outputs, 115VAC- 30VDC, N.O. Contacts
X20 System - 6 Relay Outputs, 240VAC- 30VDC, N.O. Contacts
X20 System - 8 Digital Inputs, 24 VDC, Sink
X20 System - 8 Inputs, +/- 10V
X20 System - 8 Inputs, 0- 20mA
X20 System - 8 Inputs, 4 Outputs, 24VDC, Sink
X20 System - 8 Outputs, 12- 24VDC, Sink/Source
X20 System - 8 Outputs, 12VDC, Source
X20 System - 8 Outputs, 24VDC, Sink
X20 System - 8 Outputs, 24VDC, Source, 2- wire
X20 System - 8 Outputs, 24VDC, Source, REV E0
X20 System - 8 Outputs, 24VDC, Source
X20 System - Ultrasonic Transducer, EP Start/Stop DPI/IP Interface
X20 System - Universal Mixed Module, 4 Digital Inputs, 24VDC, Sink , 1- wire
X20 System - X20 Digital 12xI, 24V, Sink, 1 Wire
X20 System - X20 Digital 12xO, 24V 0.5A, Source, 1 W.
X20 System
ZIPLink sensor input module, 16- point, LED indication, 24 VDC, DIN rail mount.
ZIPLink sensor input module, 16- point, LED indication, 24 VDC, DIN rail mount

<< Prev