The TT239-0600 is a two-wire transmitter designed to convert frequency, pulse, or pulse-width modulation (PWM) inputs into a proportional 4-20mA output. It operates within a frequency range of 0Hz to 100KHz and supports PWM inputs up to 3KHz. The device can be powered by a 12-32V DC supply and features high-voltage isolation of 1500V between input and output circuits, which helps protect against surges and reduces noise. This model allows for easy setup and calibration via a USB connection to a PC, utilizing Acromag's Windows configuration software. It is capable of measuring various input types and includes adjustable parameters such as cut-off frequency and output update time. The TT239-0600 is built to withstand harsh industrial conditions, with a wide operating temperature range of -40 to 80°C and resistance to shock and vibration. It is CE compliant and has UL/cUL Class I Division 2 and ATEX certifications, making it suitable for use in potentially hazardous environments.
The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal. You can select to measure either the input frequency or the duty cycle. Power is received from the output loop current or a DC supply when using a three-wire connection.
High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.
Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile frequency measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | TT239-0600 |
| Product Name | TT230 Series - TT239 Transmitter, Frequency/Pulse/PWM Input, 12-32 DC Loop/Local/Power |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | CE, UL/cUL Class 1 Div 2 Zone 2 Approvals |