Acromag, Inc. TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power TT339-0700

Description
Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile frequency measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces many input types up to 100KHz Accepts input amplitudes up to 120Vrms (±170V DC, unipolar or bipolar) Adjustable 0Hz cut-off, sample averaging, and output update time Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Supports normal or reverse-acting output Fast response time and high accuracy Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring Redundant power ready (rail/local) 1500V isolation, 3-way (power, input, output) Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet
Description
Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile frequency measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces many input types up to 100KHz Accepts input amplitudes up to 120Vrms (±170V DC, unipolar or bipolar) Adjustable 0Hz cut-off, sample averaging, and output update time Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Supports normal or reverse-acting output Fast response time and high accuracy Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring Redundant power ready (rail/local) 1500V isolation, 3-way (power, input, output) Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power - TT339-0700 - Acromag, Inc.
Wixom, MI, United States
TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power
TT339-0700
TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power TT339-0700
Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile frequency measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces many input types up to 100KHz Accepts input amplitudes up to 120Vrms (±170V DC, unipolar or bipolar) Adjustable 0Hz cut-off, sample averaging, and output update time Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Supports normal or reverse-acting output Fast response time and high accuracy Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring Redundant power ready (rail/local) 1500V isolation, 3-way (power, input, output) Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
  • Multi-range 0Hz to 100KHz input
  • Universal current/voltage output
  • 12-32V DC power

The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile frequency measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Interfaces many input types up to 100KHz
  • Accepts input amplitudes up to 120Vrms (±170V DC, unipolar or bipolar)
  • Adjustable 0Hz cut-off, sample averaging, and output update time
  • Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring
  • Supports normal or reverse-acting output
  • Fast response time and high accuracy
  • Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring
  • Redundant power ready (rail/local)
  • 1500V isolation, 3-way (power, input, output)
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE and UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number TT339-0700
Product Name TT330 Series – TT339 Transmitter, Frequency/Pulse Input, 12-32V DC Local/Bus/Power
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE, UL/cUL Class 1 Div 2 Zone 2 Approvals
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1244116-SI8401AA-B-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Signal Conditioners and Isolators - DSCA31-12C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details