Allen-Bradley / Rockwell Automation Datasheets for Keylock Switches

Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Both, Std. Key, D018 Key, 2 N.O. Stackable Sealed Switch & 2 N.O. Stackable Sealed Switch & 2 N.O. Stackable...
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Both, Std. Key, T484 Key, No Contacts
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D020 Key, 1 NO, Finger Safe Guards
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D713 Key, 2 NO-2 NC, Finger Safe Guards
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D900 Key, 2 NO-2 NC, Finger Safe Guards
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, D992 Key, 2 NO-2 NC, Finger Safe Guards
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, T004 Key, No Contacts
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Maint., Lock-Right, Std. Key, T115 Key, No Contacts
30.5mm Type 4/13 2 Pos. Cylinder Lock Sel. Switch, Spr. Ret. from Right, Lock-Left, Std. Key, D018 Key, 2 NC, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock All, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock All, Std. Key, D025 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock All, Std. Key, D111 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock All, Std. Key, D992 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D018 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D020 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Center, Std. Key, D025 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Left, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Left, Std. Key, D335 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Center, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Center, Std. Key, D020 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Center, Std. Key, D020 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Center, Std. Key, D900 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Center, Std. Key, T112 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right & Left, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right, CH501 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Maint., Lock Right, Std. Key, D020 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D020 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D020 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D025 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, D335 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Both, Lock Center, Std. Key, T001 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Left, Lock Right & Center, Std. Key, D018 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D118 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D682 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D713 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D900 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, D992 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, T112 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, T115 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Center, Std. Key, T324 Key, Finger Safe Guards
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Left & Center, Std. Key, D020 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Left, Std. Key, D018 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Left, Std. Key, D111 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Left, Std. Key, D335 Key
30.5mm Type 4/13 3 Pos. Cyl. Lock Sel. Switch, Spring Rtn fr/ Right, Lock Left, Std. Key, D587 Key
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Maint., Lock All, Std. Key, D018 Key
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Maint., Lock Pos. 1, 3 & 4, Std. Key, D018 Key
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D018 Key
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D118 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D682 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D713 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D900 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, D992 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, T112 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, T115 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 2, Std. Key, T324 Key, Finger Safe Guards
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos. 4 to Pos. 3, Lock Pos. 3, Std. Key, D018 Key
30.5mm Type 4/13 4 Pos. Cyl. Lock Sel. Switch, Spring Rtn. Pos.1 to Pos. 2, Lock Pos. 2, 3 & 4, Std. Key, D025 Key
800F 2 Position Key Selector Switch - Metal, Maintained, Left Key Removal, Key Code 455, Standard Pack (Qty. 1)
800F 3 Position Key Selector Switch - Metal, Spring Return from Both, Center Key Removal, Key Code 455, Standard Pack (Qty. 1)
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Clear, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 2-Position, Standard Knob Red, LED, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Amber, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Green, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, Incandescent, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 2-Position, Standard Knob Red, LED, Spring Return From Right, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in BothStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT101 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT102 Key Code, B Cam, 2 N.O. - 2 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in LeftT106 Key Code, B Cam, 2 N.O. - 2 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in RightStandard T100 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-Illuminated, 2-Position Cylinder Lock, , Lock in RightT147 Key Code, B Cam, 1 N.O. - 1 N.C.
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 1 N.O., Large Terminals
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Large Terminals
800MR 2-Position Selector Switch Units, Non-IlluminatedB Cam, 2 N.O. - 2 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Knob Lever Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, Incandescent, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Knob Lever Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, No Knob, Incandescent, Maintained, B Cam, No Contacts, Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, No Knob, Incandescent, Spring Return From Both, B Cam, No Contacts, Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, Incandescent, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, Incandescent, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, LED, Maintained, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, LED, Spring Return From Both, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Transformer, 120V AC 50/60 Hz, 3-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Maintained, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Both, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Both, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Left, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Knob Lever, Spring Returned From Right, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C., Large Screw
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, P Cam, Left: 2 N.C. Right: 2 N.C., Large Screw
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Maintained, U Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Spring Returned From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Spring Returned From Left, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch Units, Non-Illuminated, 3-Position Selector Switch, Black Standard Knob, Spring Returned From Right, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In All Positions, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Large Screw
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Center, Standard T100 Key Code, P Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Right, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Maintained, Lock In Right, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O. - 1 N.C.,...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left & Right, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left & Right, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right:...
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O.
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Right, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Left, Lock In Right, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O.
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Right, Lock In Center, Standard T100 Key Code, B Cam, 1 N.O. - 1 N.C., Stab Terminals
800MR 3-Position Selector Switch, Non-Illuminated, 3-Position Cylinder Lock, Spring Return From Right, Lock In Center, Standard T100 Key Code, B Cam, Left: 1 N.O. - 1 N.C. Right: 1 N.O.
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 120V AC/DC, 4-Position, Knob Lever Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 120V AC/DC, 4-Position, Standard Knob Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Amber, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Red, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Knob Lever Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Green, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Red, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Red, LED, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In All Positions, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In Position 1, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Cylinder Lock, Lock In Position 2, Standard T100, Q, 2 N.O. - 2 N.C., Stab Terminals
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Selector, Knob Lever Black, Maintained, Q, 2 N.O. - 2 N.C., Large Screw
800MR 4-Position Selector Switch Units, Non-Illuminated, 4-Position Selector, Knob Lever Black, Maintained, Q, 2 N.O. - 2 N.C., Stab Terminals
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Long Barrel, Maint., Key Removal - Both, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Long Barrel, Maint., Key Removal - Left, D018 (Std. Key), No Contacts, No Contacts, No Contacts, No Contacts
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Long Barrel, Spring Rtn fr/ Right, Key Removal - Left, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Both, D018 (Std. Key), 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Both, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Both, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Both, D018 (Std. Key), No Contacts, No Contacts, No Contacts, No Contacts
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Both, D900 Key, 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Both, T178 Key, 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Left, D018 (Std. Key), 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Left, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Left, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Left, D018 (Std. Key), No Contacts, No Contacts, No Contacts, No Contacts
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Right, D018 (Std. Key), 1 NO-1 NC & 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Right, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Right, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Key Removal - Right, D018 (Std. Key), No Contacts, No Contacts, No Contacts, No Contacts
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Left, Key Removal - Right, D018 (Std. Key), 1 NO-1 NC & 1 NO-1...
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Left, Key Removal - Right, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Left, Key Removal - Right, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Right, Key Removal - Left, D018 (Std. Key), 1 NO-1 NC & 1 NO-1...
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Right, Key Removal - Left, D018 (Std. Key), 1 NO-1 NC
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Right, Key Removal - Left, D018 (Std. Key), 1 NO
Hazardous Location Type 7&9 2 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Right, Key Removal - Left, D018 (Std. Key), No Contacts, No Contacts, No Contacts,...
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Long Barrel, Maint., Lock All, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Lock Center, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Maint., Lock Left, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Both, Lock Center, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Left, Lock Center, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Left, Lock Right & Center, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Right, Lock Center, D018 (Std. Key)
Hazardous Location Type 7&9 3 Pos. Cyl. Lock Sel. Switch, Standard Barrel Length, Spring Rtn fr/ Right, Lock Left, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Maint., Key Removal All Pos., D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Maint., Key Removal Pos. 2, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Maint., Key Removal Pos. 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P1-P2, Key Removal Pos. 2, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P1-P2, Key Removal Pos. 2,3, and 4, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P1-P2, Key Removal Pos. 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P4-P3, Key Removal Pos. 1,2, and 3, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P4-P3, Key Removal Pos. 2, D018 (Std. Key)
Hazardous Location Type 7&9 4 Pos. Sel. Switch-Non-Illum., Standard Barrel Length, Spring Rtn P4-P3, Key Removal Pos. 3, D018 (Std. Key)
Hazardous Location, IP66 Ratings, 2-Position maintained, Selector Switch-Non-Illum.Kno b turned 90° for base mount only
Hazardous Location, IP66 Ratings, 2-Position spring return right to left, Selector Switch-Non-Illum.Kno b turned 90° for base mount only
Hazardous Location, IP66 Ratings, 3-Position maintained, Selector Switch-Non-Illum.Kno b turned 90° for base mount only
Hazardous Location, IP66 Ratings, 3-Position spring return left and right to center, Selector Switch-Non-Illum.Kno b turned 90° for base mount only
Hazardous Location, IP66 Ratings, 3-Position spring return left to center, Selector Switch-Non-Illum.Kno b turned 90° for base mount only
Hazardous Location, IP66 Ratings, 3-Position spring return right to center, Selector Switch-Non-Illum.Kno b turned 90° for base mount only
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 2 N.O. & 2 N.C. Contacts, 20 Amp Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 3 N.O. & 1 N.O. Contacts & 20 Amp Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 3 N.O. & 1 N.O., 3 N.O. 100A & 1 N.O. 20A Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O Contacts, 20 Amp Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 32 Amp Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 40 Amp Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 63 Amp Current
Single Key Rotary Switch - Panel Mounted, Engraved Key Code Labeling, 8 N.O. Contacts, 20 Amp Current
Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 3 N.O. & 1 N.O. Contacts & 20 Amp Current
Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 4 N.O. Contacts, 40 Amp Current

<< Prev Next >>