Allen-Bradley / Rockwell Automation Datasheets for Keylock Switches

Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
Single Key Rotary Switch - Enclosure Mounted, Engraved Key Code Labeling, 2 N.O. & 2 N.C. Contacts, 20 Amp Current
Single Key Rotary Switch - Enclosure Mounted, Engraved Key Code Labeling, 3 N.O. & 1 N.O., 3 N.O. 100A & 1 N.O. 20A Current
Single Key Rotary Switch - Enclosure Mounted, Engraved Key Code Labeling, 4 N.O Contacts, 20 Amp Current
Single Key Rotary Switch - Enclosure Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 32 Amp Current
Single Key Rotary Switch - Enclosure Mounted, Engraved Key Code Labeling, 4 N.O. Contacts, 63 Amp Current
Single Key Rotary Switch - Enclosure Mounted, Engraved Key Code Labeling, 8 N.O. Contacts, 20 Amp Current
Single Key Rotary Switch - Enclosure Mounted, Standard Key Code Labeling, 3 N.O. & 1 N.O., 3 N.O. 100A & 1 N.O. 20A Current
Single Key Rotary Switch - Enclosure Mounted, Standard Key Code Labeling, 4 N.O. Contacts, 32 Amp Current
Single Key Rotary Switch - Enclosure Mounted, Standard Key Code Labeling, 4 N.O. Contacts, 63 Amp Current
Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 2 N.O. & 2 N.C. Contacts, 20 Amp Current
Single Key Rotary Switch - Panel Mounted, Standard Key Code Labeling, 4 N.O Contacts, 20 Amp Current

<< Prev Next >>