The Win Source Electronics part number 1310098-SFSD-20-30-H
Win Source Part Number: 1310098-SFSD-20-30-H
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.542' (165.10mm, 6.50")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-20
Flat Flexible Cable Jumper, 0.50 mm Pitc
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1310098-SFSD-20-30-H-06.50-D-NDX | SFSD-20-30-H-06.50-D-NDX |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies |
| Cable Type | Flat Cable |