Samtec Inc. Cable Assemblies SFSD-20-28-H-36.00-D-NDX

Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote
Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-20-28-H-36.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Flexible Cable Jumper, 0.50 mm Pitc

Flat Flexible Cable Jumper, 0.50 mm Pitc

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number SFSD-20-28-H-36.00-D-NDX
Product Name Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Lighting Cable Assemblies - 2058943-1 - TE Connectivity
Specs
Product Type MINI-CT Receptacle
Cable Length 0.5217 ft (1.59 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers