Samtec Inc. Cable Assemblies SFSD-20-30-G-03.25-DL-NDS

Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote Datasheet
Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-20-30-G-03.25-DL-NDS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Flexible Cable Jumper, 0.50 mm Pitc

Flat Flexible Cable Jumper, 0.50 mm Pitc

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1310054-SFSD-20-30-G-03.25-DL-NDS
Cable Assemblies - Rectangular Cable Assemblies 1310054-SFSD-20-30-G-03.25-DL-NDS
Win Source Part Number: 1310054-SFSD-20-30-G -03.25-DL-NDS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Black, Individual Features: Friction Lock, Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.271' (82.55mm, 3.25") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-20

Win Source Part Number: 1310054-SFSD-20-30-G-03.25-DL-NDS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Black, Individual
Features: Friction Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.271' (82.55mm, 3.25")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-20

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-20-30-G-03.25-DL-NDS 1310054-SFSD-20-30-G-03.25-DL-NDS
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 1765751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 5.91 ft (18 dm)
View Details