.050 Tiger Eye Double Row Disc Wire Cabl
Samtec SFSD-20-28-H-10.00-D
Win Source Part Number: 1310014-SFSD-20-28-H
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8695
Base Product Number: SFSD-20
RIBBON CABLE, DISCRETE SKT 40WAY 10IN BLK; No. of Positions:40Position
CABLE ASSY SOCKET 40POS 28AWG
| Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SFSD-20-28-H-10.00-DR-NDS | 7679284 | 1310014-SFSD-20-28-H-10.00-DR-NDS | 11P6546 | SFSD-20-28-H-10.00-DR-NDS |
| Product Name | Cable Assemblies | Wire to Board Cables | Cable Assemblies - Rectangular Cable Assemblies | Ribbon Cable, Discrete Skt 40Way 10In Blk; No. Of Positions Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |